EN
  • EN
  • DE

TEA1993TS/1H

Part No TEA1993TS/1H
Manufacturer NXP / Nexperia
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CTRLR SYNC RECT SC-74  /  Power Supply Controller Secondary-Side Controller, Synchronous Rectifier SC-74
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr NXP USA Inc.
Series GreenChip™
Package Tape & Reel
Applications Secondary-Side Controller, Synchronous Rectifier
Current - Supply 200 µA
Mounting SMD (SMT)
Package / Case SC-74, SOT-457
Supplier Device Package SC-74
Base Product Number TEA1993
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NXPNXPTEA1993TS/1H,935307966125,2156-TEA1993TS/1H,568-15284-2,568-15284-1,568-15284-6,TEA1993TS/1H-ND
Standard Package 3,000
Win Source Part Number 1225099-TEA1993TS/1H
Ultra Librarian 3D Model Ultra Librarian TEA1993TS/1H CAD Model

Description

Product Overview: TEA1993TS/1H

The TEA1993TS/1H is a state-of-the-art synchronous rectifier (SR) controller chip designed by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This integrated circuit is specifically engineered to enhance the efficiency of power conversion in various applications, including adapters, power supplies, and chargers for consumer electronics like laptops, smartphones, and tablets.

Key Features

  • High Efficiency: The TEA1993TS/1H significantly improves the efficiency of power conversion by replacing the traditional Schottky diode with a MOSFET, thus reducing the power dissipation and heat generation.
  • Adaptive Gate Drive: It comes with an adaptive gate drive mechanism for the SR MOSFET, ensuring optimal gate driving and minimizing body diode conduction time without the need for external components.
  • Advanced Control: The chip features a proprietary control method that allows for continuous conduction mode (CCM), discontinuous conduction mode (DCM), and quasi-resonant mode (QRM) operation, making it highly versatile for different types of power supplies.
  • Integrated Protections: The TEA1993TS/1H includes built-in protections such as under-voltage lockout (UVLO) and over-voltage protection (OVP), enhancing the reliability and safety of the end application.

Applications

The TEA1993TS/1H is suitable for a wide range of applications, particularly where efficiency and power density are critical. Common applications include:

  • USB-PD and Quick Charge power adapters
  • Notebook adapters
  • Desktop PC power supplies
  • All-in-one PC power supplies
  • TV power supplies

Environmental and Quality Standards

Compliant with the stringent industry standards, the TEA1993TS/1H is designed to meet the environmental and quality requirements of modern electronic devices. It supports green energy initiatives by reducing energy consumption and is manufactured with the reliability that NXP is known for.

Package and Availability

The TEA1993TS/1H comes in a compact HVSON10 package, which is optimized for a small footprint and low profile applications. It is available for purchase through NXP's distribution network, ensuring availability for both large-scale production and prototyping needs.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/LI
Lowest to $7.5780
Renesas Electronics America
IC VOLT MONITOR PRECISION
Lowest to $7.1967
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
Analog Devices Inc.
Versatile digital voltage mode controller | IC DGTL PWR MGMT 20LFCSP
Lowest to $21.9613
Texas Instruments
Secondary Side Post Regulator / Synchronous Buck Controller
Lowest to $9.5161
Renesas Electronics America
IC PWR MONITOR 16QFN
Need more? Email Us
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7179 $50.2530
170+ $0.5890 $100.1300
265+ $0.5706 $151.2090
365+ $0.5522 $201.5530
470+ $0.5338 $250.8860
630+ $0.4786 $301.5180
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess