EN
  • EN
  • DE

TEA5767HN/V3

Part No TEA5767HN/V3
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case QFN
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 757367-TEA5767HN/V3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA5767HN/V3 CAD Model

Description

Introducing the TEA5767HN/V3 FM Stereo Radio Module by NXP

The TEA5767HN/V3 is a cutting-edge integrated FM stereo radio receiver module designed by NXP Semiconductors. This compact, low-power device is perfect for a wide range of applications where high-quality FM radio reception is desired. With its advanced features and ease of use, the TEA5767HN/V3 stands out as a top choice for designers and hobbyists alike.

Key Features:

  • High Sensitivity: The TEA5767HN/V3 offers excellent sensitivity, ensuring clear reception even in areas with weak signal strength.
  • Low Power Consumption: Designed for battery-operated devices, this module is highly energy-efficient, making it ideal for portable applications.
  • Programmable De-emphasis: It supports both 50 µs and 75 µs de-emphasis, catering to different regional broadcasting standards.
  • Automatic Frequency Control (AFC): This feature helps in locking onto a station and improving the tuning process.
  • Integrated Oscillator: The built-in crystal oscillator requires no external components, simplifying the design and reducing the bill of materials.

Flexible Interface Options:

The TEA5767HN/V3 is equipped with an I²C-bus interface, enabling easy integration with most microcontrollers and allowing for simple programming of the device's functions. This versatile communication protocol makes it a breeze to set up and control the radio module in your application.

Compact Design:

With its small form factor, the TEA5767HN/V3 is perfect for space-constrained designs, such as handheld radios, clock radios, and mobile devices. Its surface-mount package allows for a streamlined PCB layout, supporting sleek and compact end products.

Applications:

This FM stereo radio module is suitable for a diverse range of applications, including:

  • Portable audio devices
  • Hi-Fi systems
  • Clock radios
  • Car radios
  • Mobile phones

The TEA5767HN/V3 from NXP is a highly versatile and reliable solution for incorporating FM radio functionality into your electronic projects or commercial products. Its combination of performance, efficiency, and ease of use makes it an excellent choice for developers looking to enhance their audio offerings with high-quality FM reception.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2913 $58.1085
110+ $1.0591 $116.5010
170+ $1.0268 $174.5560
235+ $0.9933 $233.4255
305+ $0.9598 $292.7390
405+ $0.8605 $348.5025
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,980 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess