EN
  • EN
  • DE

TEF6606TV5S3

Part No TEF6606TV5S3
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099068-TEF6606TV5S3
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TEF6606TV5S3 CAD Model

Description

Introducing the TEF6606TV5S3 from NXP

The TEF6606TV5S3 is a state-of-the-art car radio tuner integrated circuit developed by NXP Semiconductors, a leader in the automotive and secure connectivity solutions. This advanced IC is designed to provide exceptional radio reception quality, low noise, and high sensitivity for an unparalleled audio experience in the automotive environment.

At the heart of the TEF6606TV5S3 is NXP's proven radio technology that ensures robust performance even in challenging signal conditions. The tuner supports AM, FM, and weather band frequencies, making it a versatile choice for global car radio systems. With its integrated signal processing, the TEF6606TV5S3 delivers clear and crisp sound, free from the common interferences found in the automotive setting such as ignition noise and multipath reception effects.

The TEF6606TV5S3 is also equipped with advanced features such as automatic frequency control (AFC), automatic gain control (AGC), and a noise blanker system. These features help to maintain stable reception and adjust the tuner's sensitivity to provide the best possible audio output, regardless of the driving conditions or the strength of the radio signal.

Designed with the end-user in mind, the TEF6606TV5S3 offers seamless integration into car infotainment systems. Its compact size and low power consumption make it ideal for modern vehicles where space is at a premium and energy efficiency is paramount. The IC also includes an I²C-bus interface for easy control via the car's main infotainment processor.

For manufacturers, the TEF6606TV5S3 provides a highly reliable and cost-effective solution for automotive radio systems. Its robust design ensures long-term performance, and its flexibility allows for customization to meet the specific needs of different markets and customer preferences.

In summary, the TEF6606TV5S3 from NXP represents the pinnacle of automotive radio tuner technology, offering exceptional performance, advanced features, and ease of integration, all of which contribute to an enhanced in-car audio experience for drivers and passengers alike.

You May Also Be Interested in

Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess