EN
  • EN
  • DE
  • IT

TEF6657HN/V102K

Part No TEF6657HN/V102K
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description RF RCVR AM/FM 32HVQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tray
Modulation or Protocol AM, FM
Receiving Current 37mA
Supply Voltage (V) 3.3V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Manufacturer Pack Quantity 2,450
MSL Level 3 (168 Hours)
Win Source Part Number 712539-TEF6657HN/V102K
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEF6657HN/V102K CAD Model

Description

TEF6657HN/V102K: High-Performance Car Radio and Audio System by NXP

The TEF6657HN/V102K, from the reputable semiconductor manufacturer NXP, is a cutting-edge integrated circuit designed for advanced car radio systems. This product is part of the TEF66xx family, which is well-known for its exceptional performance in automotive audio applications.

This IC is engineered to deliver high-quality audio experiences in vehicles, catering to the growing demand for superior in-car entertainment systems. It features an integrated radio tuner that supports AM, FM, and various digital radio standards, ensuring compatibility with a wide range of broadcasting formats. Additionally, the TEF6657HN/V102K provides excellent reception quality even in challenging conditions, thanks to its advanced signal processing capabilities.

The device boasts a robust design that is tailored for the harsh automotive environment, with features that ensure reliable operation over a wide temperature range and resistance to the electrical disturbances commonly found in vehicles. It also includes a range of diagnostic and protection features that safeguard the IC against overvoltage, undervoltage, and overtemperature conditions.

With its built-in audio processing functions, the TEF6657HN/V102K is capable of delivering a rich and immersive listening experience. It includes sophisticated noise blanking and multipath improvement algorithms that enhance audio clarity and fidelity. The IC is also equipped with a programmable RDS/RBDS demodulator, making it easy for users to access radio data services.

On the connectivity front, the TEF6657HN/V102K supports I²C-bus control, which allows for seamless integration with other components in the audio system. Its flexible interface options facilitate easy system design and scalability, making it an ideal choice for manufacturers looking to develop state-of-the-art in-car audio systems.

Overall, the TEF6657HN/V102K is a testament to NXP's commitment to innovation and quality in the automotive industry. Its superior performance, robust design, and advanced features make it an excellent choice for car manufacturers striving to enhance the audio experience for drivers and passengers alike.

You May Also Be Interested in

Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 254TFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11ac, Bluetooth v4.1 +EDR 2.4GHz, 5GHz 254-TFBGA, FCBGA
Lowest to $23.2836
Maxim Integrated
HIGH ACCURACY FAST RESPONSE SURG / - RF Receiver
Lowest to $7.2199
GainSpan Corporation
GS1011M Series 2.4 - 2.497 GHz 18 dbm Wi-F Module w/ External Antenna (u.FL)
Lowest to $93.2331
Cypress Semiconductor Corp
IC Rf Txrx+mcu Wifi
Need more? Email Us
Panasonic
Bluetooth Class I/Class II 1.7V to 4.8V 2178Kbps 24-Pin SMD T/R
Lowest to $72.7612
Telit
Rx Txrx Mod Wifi Trace Ant SMD
Need more? Email Us
Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463
Melexis Technologies NV
RF XMITTER FSK 868/915MHZ 8SOIC / RF Transmitter FSK 868MHz, 915MHz 9.5dBm 40kbps Antenna 8-SOIC (0.154", 3.90mm Width)
Lowest to $27.0833
Maxim Integrated
ASK SUPERHETERODYNE RECEIVER
Lowest to $2.1137

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1698 $60.5094
7+ $16.5500 $115.8500
11+ $16.0326 $176.3586
15+ $15.5151 $232.7265
20+ $14.9988 $299.9760
26+ $13.4465 $349.6090
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess