EN
  • EN
  • DE

TEF6901AH/V5S

Part No TEF6901AH/V5S
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description TEF6901AH - INTEGRATED CAR RADIO / * RF Receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 34 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 840143-TEF6901AH/V5S
Ultra Librarian 3D Model Ultra Librarian TEF6901AH/V5S CAD Model

Description

TEF6901AH/V5S - NXP's Advanced Car Radio and Audio DSP

The TEF6901AH/V5S is a cutting-edge product from NXP Semiconductors, designed to elevate the in-car audio experience. This high-performance integrated circuit is tailored for advanced car radio and audio signal processing, offering an exceptional combination of features that cater to the modern automotive entertainment system requirements.

Key Features:

  • Superior Radio Performance: The TEF6901AH/V5S boasts excellent radio sensitivity and selectivity, ensuring clear reception even in areas with weak signals or high interference.
  • Integrated Audio DSP: The onboard Digital Signal Processor (DSP) allows for sophisticated audio processing, including noise reduction, echo cancellation, and sound enhancement, to deliver a pristine audio experience.
  • Multi-Standard Support: This versatile IC supports various radio broadcast standards, including AM, FM, and even digital radio, making it suitable for global applications.
  • Connectivity: With support for I²S, SPI, and I²C interfaces, the TEF6901AH/V5S offers seamless integration with other components and systems within the vehicle.

Applications:

The TEF6901AH/V5S is ideal for a range of automotive applications, such as:

  • High-end car radios
  • Infotainment systems
  • Audio amplifiers with integrated signal processing

Technical Specifications:

With its advanced technology, the TEF6901AH/V5S provides robust technical specifications that include:

  • Supply voltage range tailored for automotive environments
  • Low-power consumption for energy efficiency
  • High-temperature operation suitable for in-car use

Quality and Reliability:

NXP is known for its commitment to quality and the TEF6901AH/V5S is no exception. It is designed to meet the stringent requirements of the automotive industry, ensuring long-term reliability and performance under harsh conditions.

In summary, the TEF6901AH/V5S from NXP is an all-encompassing solution for automotive manufacturers looking to integrate top-tier radio and audio processing capabilities into their vehicles. Its robust feature set and adherence to automotive standards make it an indispensable component for creating a superior in-car audio experience.

You May Also Be Interested in

U-blox
RF RCVR GNSS/GPS 1.561/1.575GHZ
Lowest to $72.6264
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $10.6073
U-blox
M10 GNSS LGA PATCH ANTENNA MOD
Lowest to $41.0527
Microchip Technology
RF RCVR ISM 310MHZ-318MHZ 32VQFN
Lowest to $15.1270
Analog Devices Inc.
RF RCVR TD-SCDMA1.2GHZ 196BGA
Lowest to $319.6205
STMicroelectronics
ADD INFOTAINMENT / Automotive, AEC-Q100 RF Receiver AM, FM, RDS, SW-LW 108MHz PCB, Surface Mount 64-VFQFPN (9x9)
Lowest to $4.2000
CML Microcircuits
RF RECEIVER 50-1218MHZ 40VQFN / - RF Receiver 50MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)
Need more? Email Us
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873
Microchip Technology
RF RECEIVER ASK/FSK 433MHZ 48QFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.7304 $63.6520
12+ $10.4458 $125.3496
18+ $10.1190 $182.1420
24+ $9.7932 $235.0368
31+ $9.4664 $293.4584
41+ $8.4869 $347.9629
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess