EN
  • EN
  • DE

TFA9890AUK/N1

Part No TFA9890AUK/N1
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description 9.5V BOOSTED AUDIO SYSTEM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 272 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 364819-TFA9890AUK/N1
Ultra Librarian 3D Model Ultra Librarian TFA9890AUK/N1 CAD Model

Description

NXP TFA9890AUK/N1 High-Efficiency Class-D Audio Amplifier

The NXP TFA9890AUK/N1 is a cutting-edge audio amplifier that brings high-quality sound and efficiency to a variety of audio applications. Designed by NXP Semiconductors, a leader in the industry, this Class-D amplifier integrates advanced features to provide an exceptional audio experience in a compact form factor.

This sophisticated component is capable of driving a 4-ohm speaker load with up to 7.2W of output power, ensuring loud and clear sound even in challenging audio environments. The TFA9890AUK/N1 is not just about power; it also emphasizes quality with its high Signal-to-Noise Ratio (SNR) and low Total Harmonic Distortion (THD), preserving audio fidelity and clarity.

One of the standout features of the TFA9890AUK/N1 is its built-in speaker protection algorithm. This technology prevents damage to the speaker by monitoring its performance in real-time and adjusting the amplifier's output accordingly. This not only extends the lifespan of the connected speakers but also ensures consistent, high-quality audio playback over time.

The TFA9890AUK/N1 is also equipped with NXP's proprietary CoolFlux DSP, which offers advanced audio processing capabilities. This allows for features such as dynamic range compression, which helps maintain a balanced sound at different volume levels, and bass enhancement, which enriches the listening experience especially in bass-heavy music or content.

Integration is a breeze with the TFA9890AUK/N1, thanks to its I2C control interface, which facilitates communication with microcontrollers or processors. The device also supports multiple switching frequencies, enabling designers to optimize the amplifier for their specific application needs.

Whether it's for smartphones, tablets, wireless speakers, or other portable audio devices, the TFA9890AUK/N1 is an ideal choice for manufacturers looking to incorporate a powerful, high-quality, and reliable audio amplifier into their products. Its combination of performance, protection, and processing power makes it a standout component in the audio market.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4227 $59.1780
295+ $0.3954 $116.6430
455+ $0.3818 $173.7190
655+ $0.3545 $232.1975
850+ $0.3409 $289.7650
1,060+ $0.3273 $346.9380
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,229 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess