EN
  • EN
  • DE
  • IT

TJA1027T/20,118

Part No TJA1027T/20,118
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX LIN 2.2/SAE 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Transceiver
Protocol LIN
Number of Drivers/Receivers 1/1
Receiver Hysteresis 175mV
Supply Voltage - Operating 5 V to 18 V
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1107375-TJA1027T/20,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TJA1027T/20,118 CAD Model

Description

The TJA1027T/20,118 is a high-performance automotive transceiver from NXP Semiconductors, designed to facilitate robust communication in vehicle networks. It is a part of the LIN (Local Interconnect Network) 2.2A and SAE J2602 compliant transceiver family, which is specifically engineered to handle low-speed, single-wire bi-directional communication in automotive applications.

Key Features

  • Interface: The device supports LIN protocol specification 2.2A and SAE J2602, making it suitable for a wide range of automotive communication requirements.
  • Voltage Range: It operates over a broad voltage range from 5.5 V to 27 V, ensuring consistent performance even under fluctuating power supply conditions.
  • Low Power Mode: With an exceptional low-power sleep mode, the TJA1027T/20,118 significantly reduces the power consumption of electronic control units when they are not active, thereby contributing to energy efficiency.
  • Protection Features: It includes robust protection against overtemperature, short-circuit, and reverse battery conditions, which enhances the reliability and longevity of automotive control units.
  • Wake-up Capability: The transceiver can be woken up from sleep mode through a local wake-up signal or via the LIN bus, providing flexibility in power management.

Applications

The TJA1027T/20,118 transceiver is ideally suited for a variety of applications within the automotive sector, including but not limited to:

  • Body control modules
  • Door modules
  • Seat control units
  • Air conditioning units
  • Lighting systems

Package and Quality

The product is offered in a compact SO8 package, which is designed to meet the space constraints typically found in automotive environments. Additionally, it is manufactured under stringent quality control standards, ensuring high reliability required for automotive-grade components.

Conclusion

The TJA1027T/20,118 from NXP is an integral component for developers looking to implement LIN-based communication networks in vehicles. Its combination of low-power operation, robust protection features, and compatibility with current automotive communication standards make it an excellent choice for next-generation vehicle network designs.

You May Also Be Interested in

STMicroelectronics
IC TRANSCEIVER 1/1 64TQFP / 1/1 Transceiver MII
Lowest to $2.1020
Maxim Integrated
IC RS485/RS422 DATA INTERFACE
Need more? Email Us
Renesas Electronics America
IC RECEIVER 0/4 16SOIC / 0/4 Receiver RS422, RS485 16-SOIC
Need more? Email Us
Texas Instruments
IC DRIVER 8/0 28PLCC / 8/0 Driver RS232, RS423 28-PLCC (11.51x11.51)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver LIN 8-SOIC
Lowest to $2.2515
Texas Instruments
IC TRANSCEIVER FULL 1/1 14SOIC / 1/1 Transceiver Full RS422, RS485 14-SOIC
Lowest to $3.1200
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8SO / 1/1 Transceiver Half CANbus 8-SO
Lowest to $1.2156
Qualcomm
AR8033B-AL1B-R-1.
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver LIN 8-SOIC
Lowest to $1.2526

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5468 $51.9460
225+ $0.4487 $100.9575
350+ $0.4346 $152.1100
480+ $0.4206 $201.8880
615+ $0.4066 $250.0590
825+ $0.3645 $300.7125
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 168,840 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess