EN
  • EN
  • DE

TJA1041

Part No TJA1041
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description High speed CAN transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1267627-TJA1041
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TJA1041 CAD Model

Description

The NXP TJA1041 is a cutting-edge high-speed Controller Area Network (CAN) transceiver that serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. Designed for high-speed automotive networking, it is capable of speeds up to 1 Mbps. The TJA1041 is an evolution of the classic TJA1040, bringing improved electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance to the table, ensuring reliable communication in the demanding automotive environment.

Key Features

  • High Speed: Supports CAN transmissions with speeds up to 1 Mbps.
  • Low Power Mode: Features a very low current standby mode with bus wake-up capability.
  • Improved Protection: Offers robust EMC and ESD performance, essential for automotive applications.
  • Error-Free Communication: Includes features like differential receiver with wide common-mode range for high immunity against electromagnetic interferences.
  • Compatibility: Fully compatible with the "ISO 11898-2:2016" standard and previous versions.

Applications

The TJA1041 is primarily used in automotive electronics for applications such as powertrain systems, chassis control modules, gateway modules, and body control units. Its robust design also makes it suitable for industrial automation systems, medical equipment, and other high-integrity serial data communication applications.

Enhanced Functionality

One of the standout features of the TJA1041 is its enhanced fail-safe features which include a 'silent mode' in which the transmitter is disabled, allowing nodes to be connected to the bus without affecting the data traffic. Additionally, the TJA1041 incorporates a bus pin short-circuit proof to battery and ground, and an undervoltage detection on the VCC supply pin.

Package and Supply

The device is available in a leadless HVSON14 package, which is suitable for use with a standard SMD process. It is designed to withstand the rigors of the automotive environment, offering a wide operating temperature range from -40°C to +150°C. The TJA1041 requires a supply voltage of 4.5 V to 5.5 V and is optimized for 5 V automotive systems.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess