ON Semiconductor 74HC14M Product Overview
The 74HC14M is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). It is fabricated with silicon gate CMOS technology which ensures that this device has the high noise immunity and low power consumption typical of CMOS integrated circuits, along with speeds that are comparable to LSTTL circuits.
This product is specifically a hex inverter featuring Schmitt-trigger inputs. Each input has a Schmitt trigger circuit that provides hysteresis for noise immunity and pulse shaping. The device is capable of transforming slowly changing input signals into sharply defined, jitter-free output signals, making it an ideal choice for applications that require clean signal amplification.
The 74HC14M is designed for use in functions such as wave and pulse shapers, astable multivibrators, and monostable multivibrators. Its robust design ensures reliable operation over a wide voltage range from 2V to 6V, which makes it versatile for various applications. Furthermore, the inputs are capable of accepting higher voltages, thus enabling the device to be used in level-up translation applications without the need for external components.
With its standard 14-pin SOIC package, the 74HC14M integrates easily into a wide range of electronic circuits. It is also available in TSSOP and DIP packages, providing flexibility for both surface-mounted technology (SMT) and through-hole technology (THT) circuit design approaches.
Key features of the ON Semiconductor 74HC14M include:
- Hex inverter with Schmitt-trigger inputs
- High noise immunity
- Low power consumption
- Wide operating voltage range: 2V to 6V
- Capability to handle slow input transitions
- Compliance with JEDEC standard no. 7A
- ESD protection: HBM JESD22-A114F exceeds 2000V, MM JESD22-A115-A exceeds 200 V
- Multiple package options: SOIC, TSSOP, DIP
ON Semiconductor's commitment to quality and reliability makes the 74HC14M a trusted component in the electronics industry. Its performance and versatility are suited for a broad spectrum of digital and mixed-signal applications, including those in the consumer, automotive, and telecommunication sectors.