The NXP TJA1041AT/VM represents a cutting-edge high-speed Controller Area Network (CAN) transceiver that provides an interface between a CAN protocol controller and the physical two-wire CAN bus. This transceiver is designed to operate in harsh automotive environments, offering a robust communication link with advanced features for improved performance and safety.
Key Features
- High-Speed CAN Interface: Supports CAN protocols up to 1 Mbit/s, making it suitable for high-performance applications.
- Improved Electromagnetic Compatibility (EMC): Enhanced features to minimize electromagnetic emissions and increase immunity, ensuring reliable operation in electromagnetically noisy environments.
- Low Power Mode with Wake-Up Capability: Features a low-power standby mode with remote wake-up functionality via the CAN bus, helping to reduce overall power consumption.
- Bus-Fault Protection: Equipped with extensive protection against transients, overvoltage, and other fault conditions, safeguarding the transceiver and connected devices.
- Differential Receiver with Wide Common-Mode Range: Allows for robust data reception across a wide range of voltages, enhancing signal integrity.
Applications
The TJA1041AT/VM is ideal for automotive applications that require high-speed data communication and robustness against harsh conditions. It is commonly used in:
- Powertrain systems
- Chassis control modules
- Advanced driver assistance systems (ADAS)
- Body control modules
- Gateway modules
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
4.75V to 5.25V
Operating Temperature Range
-40°C to +150°C
Package
SO8
Compliance
ISO 11898-2:2016
The TJA1041AT/VM by NXP is a robust and reliable choice for designers looking to implement CAN communication in automotive and industrial applications that demand high-speed data transfer and resilience to environmental challenges.