EN
  • EN
  • DE

TJA1042T/3

Part No TJA1042T/3
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description CAN 5Mbps Standby 5V Automotive 8-Pin SO / High-speed CAN transceiver with Standby mode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1267631-TJA1042T/3
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TJA1042
Introduction Date March 01, 2009
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TJA1042T/3 CAD Model

Description

NXP TJA1042T/3 CAN Transceiver

The NXP TJA1042T/3 is a high-speed CAN (Controller Area Network) transceiver designed to provide an interface between a CAN protocol controller and the physical two-wire CAN bus. This robust transceiver is an essential component for automotive and industrial applications where reliable data communication is crucial. It is compliant with the ISO 11898-2:2016 standard and offers a significant improvement over previous generation devices.

Key Features

  • High-Speed CAN Interface: Supports CAN operations up to 1 Mbit/s, ensuring compatibility with high-performance systems.
  • Low Power Mode: Features a very low current standby mode with bus wake-up capability, which is particularly useful for power-sensitive applications.
  • Improved Electromagnetic Compatibility (EMC): Enhanced EMC performance with a reduced level of electromagnetic emissions, making it suitable for environments with stringent EMC requirements.
  • Error-Free Communication: Possesses the ability to handle up to 36 V of bus fault conditions, ensuring robust communication even under fault conditions.
  • Thermal Protection: Integrated thermal protection disables the transmitter in case of excessive temperature, preventing damage to the device.

Applications

The TJA1042T/3 is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Automotive networks
  • Industrial automation systems
  • Building automation
  • Medical equipment
  • Heavy machinery

Product Specifications

The TJA1042T/3 comes in an 8-pin SOIC package and operates over a wide temperature range from -40°C to +125°C, making it suitable for harsh environments. It also features a differential receiver with wide common-mode range for high immunity against ElectroMagnetic Interference (EMI).

Conclusion

With its robust design and advanced features, the NXP TJA1042T/3 is an excellent choice for any application requiring a reliable CAN interface. Its low-power mode and strong EMC performance make it a particularly attractive option for energy-sensitive and harsh electromagnetic applications.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
Texas Instruments
Lowest to $10.3384
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
STMicroelectronics
Lowest to $20.1698
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8316 $54.0540
130+ $0.7790 $101.2700
200+ $0.7527 $150.5400
290+ $0.7000 $203.0000
375+ $0.6737 $252.6375
465+ $0.6474 $301.0410
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,889 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess