NXP TJA1044T CAN Transceiver
The NXP TJA1044T is a high-performance CAN (Controller Area Network) transceiver from NXP Semiconductors, designed to provide a reliable interface between a CAN protocol controller and the physical two-wire CAN bus. This device is particularly suitable for automotive applications and other industrial systems that require high-speed data communication with low-power consumption.
Key Features
- High-Speed CAN Interface: The TJA1044T supports the ISO 11898-2:2016 standard, ensuring compatibility with data rates up to 1 Mbit/s.
- Low Power Mode: With its standby and sleep modes, the TJA1044T is capable of reducing its power consumption significantly when the CAN network is idle or when power savings are essential.
- Bus Fault Protection: The device is equipped with robust features for protection against transients, ensuring reliable operation even in harsh electrical environments.
- Receiver with Local and Global Wake-up Capability: The TJA1044T can be woken up by local wake-up patterns or by a network wake-up pattern, providing flexibility in power management.
Applications
The TJA1044T is ideal for a wide range of applications that require a dependable CAN communication interface. These include:
- Automotive networks such as body control modules, gateway modules, and powertrain systems
- Industrial automation systems
- Medical equipment
- Building automation
Technical Specifications
- Supply Voltage: 4.5 V to 5.5 V
- Operating Temperature Range: -40°C to +150°C
- Package: 14-pin SO (Small Outline)
With its robust design and advanced power-saving features, the NXP TJA1044T stands out as a superior solution for CAN-based network communications, offering both reliability and efficiency for systems that cannot compromise on performance.