EN
  • EN
  • DE

TJA1145TKJ

Part No TJA1145TKJ
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 14HVSON / 1/1 Transceiver Full CANbus 14-HVSON (3x4.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Obsolete
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 200 mV
Data Rate -
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Package / Case 14-VDFN Exposed Pad
Supplier Device Package 14-HVSON (3x4.5)
Base Product Number TJA114
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356758-TJA1145TKJ
Ultra Librarian 3D Model Ultra Librarian TJA1145TKJ CAD Model

Description

Introducing the NXP TJA1145TKJ High-Speed CAN Transceiver

The NXP TJA1145TKJ is a cutting-edge high-speed Controller Area Network (CAN) transceiver that offers a robust interface between the CAN protocol controller and the physical two-wire CAN bus. Designed for automotive and industrial applications, this transceiver is compliant with ISO 11898-2:2016 and is optimized for high-speed CAN applications up to 1 Mbit/s.

The TJA1145TKJ is part of NXP's high-performance TJA1145 family and is particularly notable for its low power consumption and advanced features designed to ensure reliable communication in harsh environments. Its fail-safe features include a battery connection with excellent EMC performance, which is crucial for automotive electronic control units (ECUs).

Key Features of the TJA1145TKJ:

  • Low Power Modes: The device supports various low power modes to reduce the power consumption of the network when the vehicle is parked, contributing to energy savings and reduced CO2 emissions.
  • Transceiver Modes: It provides multiple transceiver modes, including Normal, Standby, Sleep, and Silent modes, allowing for versatile control over the CAN bus communication.
  • Bus Failure Management: The TJA1145TKJ is equipped with advanced features for handling bus failures, such as an Automatic Transceiver Mode Switching to prevent system lock-up.
  • Remote Wake-up Capability: The device can wake up from the Sleep mode through bus activity with a local or remote request, ensuring that the network is available whenever needed.

With its integrated transceiver and advanced power management functions, the TJA1145TKJ ensures secure data transmission and reception while minimizing the current draw from the power supply. This makes it an ideal solution for automotive networks, such as body control modules, gateways, and powertrain applications, as well as various industrial automation systems.

The TJA1145TKJ is available in a small leadless HVSON14 package, which is designed to save space on the PCB, making it perfect for compact and integrated designs. Its robust construction ensures reliable operation over a wide temperature range, meeting the rigorous demands of automotive and industrial environments.

For developers and engineers looking to integrate a high-performance CAN transceiver into their designs, the NXP TJA1145TKJ offers an exceptional balance of power efficiency, robustness, and advanced functionality.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4164 $50.7444
51+ $1.9827 $101.1177
79+ $1.9208 $151.7432
108+ $1.8588 $200.7504
140+ $1.7969 $251.5660
187+ $1.6110 $301.2570
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess