EN
  • EN
  • DE

TSA5059T

Part No TSA5059T
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 2.7 GHz I2C-bus controlled low phase noise frequency synthesizer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer NXP
Win Source Part Number 396129-TSA5059T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSA5059T CAD Model

Description

The NXP TSA5059T is a high-performance synthesized frequency tuner designed to meet the rigorous demands of contemporary RF communication systems. This integrated circuit is part of NXP's commitment to providing advanced solutions for frequency generation and management in a wide range of applications including telecommunications, consumer electronics, and industrial markets.

Key Features

  • Frequency Range: The TSA5059T operates over a broad frequency range, making it suitable for various applications that require precise frequency tuning.
  • Phase-Locked Loop (PLL) Technology: This device incorporates a phase-locked loop synthesizer that ensures stable and accurate frequency generation, which is critical for maintaining signal integrity in communication systems.
  • Low Phase Noise: The low phase noise characteristic of the TSA5059T minimizes signal degradation, leading to improved performance in systems where signal quality is paramount.
  • Programmable Divider: It comes with a programmable divider that allows fine-tuning of frequencies to achieve the desired channel spacing and frequency resolution.
  • Voltage Controlled Oscillator (VCO): The integrated VCO simplifies the design process by reducing the number of external components required, thereby saving space and cost.
  • Serial Interface: The TSA5059T features a serial interface for programming the internal registers, offering ease of use and flexibility in control.
  • Power Saving Mode: A power-down mode is available to reduce power consumption when the device is not in active use, making it ideal for battery-powered applications.

Applications

The NXP TSA5059T is designed to be a versatile component suitable for a variety of applications, including but not limited to:

  • Cable television (CATV) systems
  • Wireless communication infrastructure
  • Satellite receivers
  • Professional radios
  • Test and measurement equipment

In conclusion, the NXP TSA5059T synthesized frequency tuner is a robust and reliable solution for systems requiring precise frequency control. Its combination of features and performance makes it an excellent choice for designers looking to enhance their RF communication systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess