EN
  • EN
  • DE

UBA2017P/1

Part No UBA2017P/1
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Description IC CTLR DIMM HF-TL 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type CFL/TL Controller
Supply Voltage - Operating 11.9 V to 13.8 V
Operating Supply Current 1.7mA
Dimming Yes
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 048410-UBA2017P/1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UBA2017P/1 CAD Model

Description

NXP UBA2017P/1 High-Voltage IC for CFL and TL Ballasts

The NXP UBA2017P/1 is a cutting-edge Integrated Circuit (IC) designed specifically for use in electronic ballasts for Compact Fluorescent Lamps (CFLs) and linear fluorescent lamps (TL). This IC provides a highly efficient and reliable solution for driving and controlling lighting systems, making it an ideal choice for a wide range of lighting applications.

Featuring a high-voltage level-shifting Half-Bridge Driver, the UBA2017P/1 is capable of directly driving power MOSFETs or IGBTs. This feature allows for greater flexibility in the design of the ballast circuit, enabling the creation of more compact and efficient lighting solutions. The IC operates in a wide supply voltage range, which ensures consistent performance even under fluctuating power conditions.

The UBA2017P/1 incorporates a range of protection features to ensure the longevity and safety of the lighting system. These include protections against overcurrent, undervoltage, and overtemperature conditions. Additionally, the IC includes a preheat and ignition function to extend the life of the lamps by providing a gentle startup, which is particularly important for maximizing the lifespan of CFLs.

One of the standout features of the UBA2017P/1 is its ability to automatically adjust to the lamp's characteristics, thanks to its internal half-bridge control. This allows for optimal operation over the lamp's entire lifetime, ensuring consistent light output and performance. Furthermore, the IC is designed to support both dimmable and non-dimmable ballasts, providing versatility for various lighting needs.

For ease of integration, the UBA2017P/1 is available in a compact 14-pin SO package, making it suitable for integration into a variety of electronic ballast designs. Its robust design and comprehensive feature set make the UBA2017P/1 a top choice for manufacturers looking to produce high-quality, energy-efficient lighting solutions.

In summary, the NXP UBA2017P/1 is a highly capable IC that offers a blend of performance, efficiency, and reliability for electronic ballast applications, ensuring a top-tier lighting experience for both residential and commercial environments.

You May Also Be Interested in

Infineon Technologies
IC BALLAST CTLR CCFL/EEFL 16SOIC
Need more? Email Us
NXP / Nexperia
IC CCFL/EEFL CNTRL 42KHZ 24SSOP
Need more? Email Us
Microchip Technology
IC EL LAMP DRIVER 1.2KHZ 8SOIC
Need more? Email Us
ON Semiconductor
Single Relay Driver IC
Lowest to $4.1612
Infineon Technologies
HALOGEN CONVERTOR CONTROL IC | IC HALOGEN CONV CTRL 8-SOIC
Lowest to $1.9658
Microchip Technology
Low Input Voltage, 160VPP Output Voltage, EL Driver | IC EL DRIVER 160VPP OUT 8-MSOP
Lowest to $0.9794
Fairchild/ON Semiconductor
IC CTRLR BALLAST ELECTRONIC 8DIP
Lowest to $1.0550
Infineon Technologies
IC BALLAST CONTROL ADAPT 8SOIC
Lowest to $0.5850
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $1.8688

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6087 $64.3480
90+ $1.3201 $118.8090
140+ $1.2787 $179.0180
190+ $1.2375 $235.1250
245+ $1.1963 $293.0935
325+ $1.0725 $348.5625
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess