EN
  • EN
  • DE

UBA2072T

Part No UBA2072T
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Low Voltage Full-bridge control IC for CCFL backlighting
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1275597-UBA2072T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UBA2072T CAD Model

Description

The NXP UBA2072T is a high-voltage Integrated Circuit (IC) designed for driving Cold Cathode Fluorescent Lamps (CCFLs) commonly used in backlighting applications. This advanced IC is an ideal solution for powering the backlight of LCD displays in various devices such as TVs, monitors, and notebook computers.

Key Features

  • Full-Bridge Inverter Control: The UBA2072T is capable of controlling a full-bridge inverter, which is essential for efficiently driving CCFLs at high voltages.
  • Integrated Half-Bridge Drivers: It includes on-chip half-bridge drivers, reducing the need for additional external components and simplifying the circuit design.
  • Dimming Capability: The IC supports dimming control, allowing for adjustments in the brightness of the backlight to suit various lighting conditions and user preferences.
  • Protection Features: Built-in protection features safeguard the IC and the backlight system from conditions such as overvoltage, undervoltage, and overtemperature, enhancing the reliability and longevity of the application.
  • High Efficiency: With its high-efficiency operation, the UBA2072T helps in reducing power consumption, which is particularly beneficial for battery-powered devices.

Applications

The UBA2072T's versatility makes it suitable for a wide range of applications that require reliable and efficient backlighting solutions. Its primary use is in the LCD backlighting for consumer electronics, but it can also be adapted for use in automotive, industrial, and medical display applications where CCFL backlighting is needed.

Technical Specifications

  • Supply Voltage: The IC operates at a supply voltage that is suitable for standard CCFL backlighting applications.
  • Operating Frequency: It works at a high frequency that ensures flicker-free operation of the CCFLs.
  • Package: The UBA2072T is available in a compact package that is designed for easy integration into various electronic assemblies.

Overall, the NXP UBA2072T is a robust, feature-rich solution for driving CCFL backlights, offering designers a reliable and efficient component that meets the stringent requirements of modern display technologies.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $69.2099
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Silergy Corp
Need more? Email Us
Intel
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
ON Semiconductor
Lowest to $2.5606

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7949 $62.8215
80+ $1.4726 $117.8080
125+ $1.4264 $178.3000
170+ $1.3802 $234.6340
220+ $1.3352 $293.7440
290+ $1.1966 $347.0140
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess