EN
  • EN
  • DE
  • IT

UDA1344TS/N2,518

Part No UDA1344TS/N2,518
Manufacturer NXP / Nexperia
Catalog Interface - CODECs
Description IC STEREO AUDIO CODEC 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Stereo Audio
Data Interface Serial
Resolution (Bits) 20 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 95 / 100
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 139900-UDA1344TS/N2,518
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UDA1344TS/N2,518 CAD Model

Description

Product Overview: UDA1344TS/N2,518

The UDA1344TS/N2,518 is an advanced audio codec produced by NXP Semiconductors, designed to deliver exceptional sound quality for a wide range of audio applications. This integrated circuit is particularly suitable for portable digital audio devices, such as MP3 players, smartphones, and tablets, as well as for high-quality audio systems in consumer electronics.

Key Features

  • High-Quality Audio: With its 24-bit digital-to-analog conversion and support for multiple audio formats, the UDA1344TS/N2,518 ensures a high-fidelity audio experience.
  • Low Power Consumption: Designed with power efficiency in mind, this audio codec is ideal for battery-operated devices, extending playback time without sacrificing performance.
  • Multiple Interfaces: The codec supports I2S, LSB-justified, MSB-justified, and DSP digital audio interfaces, providing flexibility for integration with various microcontrollers and processors.
  • Integrated Filters: On-chip digital filtering options, such as de-emphasis and mute functions, allow for fine-tuning of the audio output and noise reduction.
  • Programmable Gain: The device features a programmable gain amplifier, enabling precise volume control and signal amplitude adjustment.

Applications

The versatility of the UDA1344TS/N2,518 makes it suitable for a broad spectrum of audio applications. It is commonly used in:

  • Portable audio devices
  • Home audio and theater systems
  • Automotive audio systems
  • Professional audio equipment

Technical Specifications

Parameter Value Resolution 24-bit DAC Output Type Stereo Interface Type I2S, DSP, LSB, MSB Mounting Type Surface Mount Package / Case SSOP

The UDA1344TS/N2,518 by NXP is a powerful audio codec that combines high-quality audio processing with a versatile feature set, making it an excellent choice for manufacturers and designers looking to elevate the audio experience in their products.

You May Also Be Interested in

ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $18.2799
Dialog Semiconductor GmbH
IC AUDIO CODEC LOW PWR 34WL-CSP / Audio Interface 24 b I²C, I²S 32-WLCSP (4.57x1.98)
Lowest to $6.0453
IDT, Integrated Device Technology Inc
IC PCM CODEC QUAD NONPROG 44TQFP / PCM Audio Codec 4ADC / 4DAC Ch 44-Pin TQFP Tray
Lowest to $20.9826
ams
IC CODEC AFE AUDIO STER 64-CABGA
Need more? Email Us
ams
IC CODEC AFE AUDIO STER 81-CTBGA
Lowest to $30.3117
Texas Instruments
IC 14 BIT AIC AUDIO CODEC 64LQFP
Lowest to $11.5982
Renesas Electronics America
Audio Codec 2ADC / 2DAC 20-Bit 48-Pin TQFP
Lowest to $14.6242
ams
Lowest to $3.6609
Nuvoton Technology Corporation of America
IC VOICEBAND CODEC 3V 1CH 20SOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $3.0128 $66.2816
53+ $2.4721 $131.0213
82+ $2.3944 $196.3408
112+ $2.3168 $259.4816
145+ $2.2406 $324.8870
194+ $2.0089 $389.7266
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess