The UDA1347TS is a high-performance audio codec from NXP Semiconductors, designed to deliver exceptional sound quality for a wide range of multimedia and audio applications. This integrated circuit is part of NXP's acclaimed audio codec product line, which is renowned for its superior audio processing capabilities and adaptability to various audio systems.
Key Features
- High-Quality Audio: The UDA1347TS supports high-resolution audio with a dynamic range of up to 100 dB and low distortion, ensuring crystal-clear sound reproduction.
- Multibit Sigma-Delta ADC/DAC: With its advanced multibit sigma-delta analog-to-digital and digital-to-analog converters, the UDA1347TS provides precise audio conversion, maintaining the integrity of the original sound.
- Multiple Audio Formats: It can handle a variety of audio formats, making it a versatile choice for different audio processing needs.
- Low Power Consumption: Designed with power efficiency in mind, the UDA1347TS is ideal for portable and battery-powered devices, helping to extend their operational life.
- Flexible I/O Options: The codec features flexible input and output options, including I2S and LSB-justified formats, allowing for easy integration into existing audio systems.
Applications
The UDA1347TS is suitable for a variety of applications where high-quality audio is paramount. These include:
- Portable audio players
- Home theater systems
- Professional audio recording equipment
- Automotive audio systems
- Audio-enabled IoT devices
Technical Specifications
Parameter
Specification
Resolution
24-bit
Dynamic Range
Up to 100 dB
Power Supply
2.7V to 3.6V
Operating Temperature
-40°C to +85°C
With the UDA1347TS, NXP Semiconductors continues to push the boundaries of audio technology, providing an audio codec that meets the demands of both audiophiles and professional users alike.