EN
  • EN
  • DE

UC3875

Part No UC3875
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Phase Shift Resonant Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1276033-UC3875
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3875 CAD Model

Description

Product Overview: Texas Instruments UC3875

The Texas Instruments UC3875 is a sophisticated and versatile phase-shifted PWM controller designed for high-efficiency, high-power applications. This advanced controller is optimized for use in resonant mode power supplies which employ zero-voltage switching to minimize switching losses and maximize power efficiency.

Key Features:

  • Phase-Shifted Control: The UC3875 implements phase-shifted control to enable zero-voltage switching, significantly reducing switching losses and EMI.
  • Programmable Operating Frequency: The device allows for a wide range of programmable frequencies, accommodating various design requirements and enhancing design flexibility.
  • High-Performance Capabilities: With its ability to handle high-power applications, the UC3875 is ideal for use in server power supplies, telecommunications equipment, and other high-density power systems.
  • Integrated Fault Protection: The controller includes features such as over-current protection, under-voltage lockout, and thermal shutdown to ensure safe and reliable operation.
  • Multi-Phase Operation: The UC3875 can be configured for multi-phase operation, which can improve performance by reducing ripple currents and enhancing thermal management.

Applications:

The UC3875 is well-suited for a variety of high-performance applications, such as:

  • DC/DC Converters
  • AC/DC Power Supplies
  • Uninterruptible Power Supplies (UPS)
  • Power Supply Modules for Data Centers
  • High-Density Switching Power Supplies

Technical Specifications:

  • Input Voltage: The device can handle a broad range of input voltages, making it adaptable to different power levels.
  • Temperature Range: The UC3875 is designed to operate over an industrial temperature range, ensuring reliability under varying environmental conditions.
  • Package Options: Available in various package types to suit different assembly and space constraints.

The Texas Instruments UC3875 phase-shifted PWM controller is an essential component for designers looking to create power systems with high efficiency, advanced control features, and robust protection mechanisms. Its adaptability and performance make it a go-to choice for demanding power conversion applications.

You May Also Be Interested in

STMicroelectronics
Lowest to $20.1698
Coilcraft
Lowest to $0.1042
Qualcomm
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Altera
Need more? Email Us
Intersil Corporation
Lowest to $5.0142
Panasonic
Lowest to $26.8133
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5841 $64.7523
6+ $17.7100 $106.2600
9+ $17.1566 $154.4094
13+ $16.6031 $215.8403
16+ $16.0497 $256.7952
21+ $14.3894 $302.1774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 885 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess