The UDA1355H from NXP Semiconductors is a state-of-the-art audio codec designed for high-quality sound applications. This versatile integrated circuit is capable of providing both Digital-to-Analog Conversion (DAC) and Analog-to-Digital Conversion (ADC) functionalities, making it an ideal choice for a wide range of audio processing tasks.
Key Features:
- High-Performance DAC: The UDA1355H features a high-quality DAC with a dynamic range of 98dB and a Signal-to-Noise Ratio (SNR) of 95dB, delivering crystal-clear audio playback.
- Efficient ADC: The ADC component boasts a dynamic range of 92dB and an SNR of 89dB, ensuring accurate audio capture with minimal noise.
- Multiple Audio Formats: This codec supports a variety of audio data formats, including I2S, LSB-justified, MSB-justified, and DSP, providing flexibility for interfacing with different microprocessors or digital audio equipment.
- Sampling Rate Flexibility: It can handle sampling rates from 8kHz to 96kHz, catering to both standard and high-definition audio requirements.
- Low Power Consumption: Designed with power efficiency in mind, the UDA1355H operates with a low power consumption, making it suitable for portable and battery-powered devices.
Applications:
The UDA1355H is ideally suited for a range of audio applications, including:
- Home audio systems
- Professional audio equipment
- Portable audio devices
- Automotive audio systems
- Sound cards and computer audio interfaces
Technical Specifications:
Parameter
Specification
Dynamic Range (DAC)
98dB
SNR (DAC)
95dB
Dynamic Range (ADC)
92dB
SNR (ADC)
89dB
Sampling Rates
8kHz to 96kHz
With its high-fidelity audio performance and versatile features, the UDA1355H from NXP Semiconductors is a top choice for designers and engineers looking to incorporate premium audio capabilities into their products.