EN
  • EN
  • DE

UJA1131HW/5V0,518

Part No UJA1131HW/5V0,518
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC TRANSCEIVER / Automotive PMIC 48-HTQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Applications Automotive
Current - Supply 2.8mA
Voltage - Supply 2V ~ 28V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-TQFP Exposed Pad
Supplier Device Package 48-HTQFP (10x10)
Base Product Number UJA1131
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935294613518
Standard Package 1,500
Win Source Part Number 1006920-UJA1131HW/5V0,518
Ultra Librarian 3D Model Ultra Librarian UJA1131HW/5V0,518 CAD Model

Description

Introducing the UJA1131HW/5V0,518 Smart High-Side Power Switch from NXP

The UJA1131HW/5V0,518 is a state-of-the-art smart high-side power switch developed by NXP Semiconductors, a leader in automotive and secure connectivity solutions. Designed with the latest technology, this power switch is a part of NXP's robust portfolio of products that are engineered to meet the demanding requirements of the automotive industry. The UJA1131HW/5V0,518 is tailored for applications that require reliable and efficient power distribution, along with diagnostic and protective features.

Key Features:

  • High-Side Switch Control: The UJA1131HW/5V0,518 operates as a high-side switch, allowing for the control of various loads by connecting to the positive side of the power supply. This configuration is particularly beneficial for automotive environments where ground disturbances are common.
  • Integrated Protective Functions: The device includes a range of protective features such as overcurrent protection, overtemperature shutdown, and load dump protection. These features help to safeguard the system against common electrical hazards, increasing the overall reliability of the application.
  • Diagnostic Capabilities: With built-in diagnostic functions, the UJA1131HW/5V0,518 can detect and report faults such as open load conditions, short circuits, and loss of ground or supply, enabling proactive maintenance and troubleshooting.
  • Low Standby Current: The power switch is designed for low standby current, making it suitable for battery-powered applications where power conservation is critical.
  • Compatibility: The UJA1131HW/5V0,518 is compatible with 5V microcontroller interfaces, allowing for seamless integration with existing automotive control units.

Applications:

The UJA1131HW/5V0,518 is ideal for a wide range of automotive applications, including:

  • Body control modules
  • Power distribution modules
  • LED lighting control
  • Heating, ventilation, and air conditioning (HVAC) systems

With its robust design and comprehensive feature set, the UJA1131HW/5V0,518 smart high-side power switch from NXP represents a versatile solution for power management and distribution in modern vehicles. Its integration of protective and diagnostic functions ensures enhanced performance, safety, and reliability, making it an excellent choice for automotive designers and engineers.

You May Also Be Interested in

Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess