EN
  • EN
  • DE

UJA1163TK,118

Part No UJA1163TK,118
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 14HVSON  /  1/1 Transceiver CANbus 14-HVSON (3x4.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Voltage - Supply 5V
Mounting SMD (SMT)
Package / Case 14-VDFN Exposed Pad
Supplier Device Package 14-HVSON (3x4.5)
Base Product Number UJA116
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-14121-1,568-14121-2,935294615118,568-14121-6,UJA1163TK,118-ND
Standard Package 6,000
Win Source Part Number 970459-UJA1163TK,118
Ultra Librarian 3D Model Ultra Librarian UJA1163TK,118 CAD Model

Description

Introducing the UJA1163TK,118 by NXP Semiconductors

The UJA1163TK,118 is a state-of-the-art, high-speed CAN transceiver produced by NXP Semiconductors, designed to facilitate reliable communication in automotive and industrial applications. This compact and efficient device is part of NXP's Mantis family, offering an exceptional balance between performance and power consumption.

Key Features

  • High-Speed CAN Interface: The UJA1163TK,118 supports the ISO 11898-2:2003 standard for high-speed CAN (Controller Area Network) communication up to 1 Mbit/s, ensuring fast and efficient data transfer within complex systems.
  • Low Power Mode: With its integrated standby mode, the device significantly reduces power consumption when the network is idle, making it ideal for battery-operated systems that require energy efficiency.
  • Bus Failure Management: The transceiver is equipped with advanced features to detect and manage bus failures, enhancing the reliability and robustness of the communication network.
  • Thermal Protection: An integrated thermal protection circuit prevents the device from overheating, ensuring stable operation under varying environmental conditions.
  • Wide Operating Voltage Range: The UJA1163TK,118 operates over a wide supply voltage range, accommodating the electrical environments of different automotive and industrial settings.

Applications

The versatility of the UJA1163TK,118 makes it suitable for a wide array of applications, particularly in the automotive sector where CAN communication is pivotal. It is commonly used in:

  • Body control modules
  • Gateway modules
  • Powertrain and engine management systems
  • Chassis control modules
  • Advanced driver-assistance systems (ADAS)

Reliability and Quality

NXP Semiconductors is renowned for its commitment to quality and reliability. The UJA1163TK,118 is no exception, manufactured to meet the high standards required for automotive-grade components. Its robust design ensures consistent performance, even in the harsh conditions often encountered in automotive environments.

In summary, the UJA1163TK,118 from NXP Semiconductors is an integral component for any system requiring high-speed CAN communication with a focus on reliability, power efficiency, and robustness. Its wide range of features and applications makes it an excellent choice for designers and engineers looking to enhance their automotive and industrial systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.7549 $58.7549
3+ $48.2097 $144.6291
4+ $46.7024 $186.8096
6+ $45.1963 $271.1778
7+ $43.6902 $305.8314
9+ $39.1695 $352.5255
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess