EN
  • EN
  • DE

UJA1168ATK/F/0Z

Part No UJA1168ATK/F/0Z
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 14HVSON / 1/1 Transceiver CAN 14-HVSON (3x4.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Receiver Hysteresis 800 mV
Data Rate 5Mbps
Voltage - Supply 3V ~ 28V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 14-VDFN Exposed Pad
Supplier Device Package 14-HVSON (3x4.5)
Base Product Number UJA1168
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-UJA1168ATK/F/0ZDKR,935351801431,568-UJA1168ATK/F/0ZCT,568-UJA1168ATK/F/0ZTR
Standard Package 6,000
Win Source Part Number 1000734-UJA1168ATK/F/0Z
Ultra Librarian 3D Model Ultra Librarian UJA1168ATK/F/0Z CAD Model

Description

Product Overview: NXP UJA1168ATK/F/0Z

The NXP UJA1168ATK/F/0Z is a high-performance, small-footprint System Basis Chip (SBC) that integrates a CAN transceiver, voltage regulator, and a watchdog timer into a single package. It is particularly designed for automotive applications and is part of NXP's low-power TJA1168 family of CAN transceivers with integrated partial networking. This product is ideal for use in powertrain systems, body control modules, and advanced driver assistance systems.

Key Features

  • Integrated CAN Transceiver: Supports the ISO 11898-2:2016 standard and is compatible with the ISO 11898-5:2007 standard for low-power mode with wake-up capability.
  • Partial Networking: Offers selective wake-up functionality that enables electronic control units (ECUs) to enter a low-power mode and be selectively woken up, reducing the vehicle's overall power consumption.
  • Voltage Regulator: Includes an integrated 5V/100mA voltage regulator with various protection features such as under-voltage lockout, overcurrent protection, and thermal shutdown.
  • Watchdog Timer: An integrated watchdog timer enhances system safety by monitoring the proper operation of the microcontroller.
  • Fail-Safe Operation: Features fail-safe operation modes to handle undervoltage and overtemperature conditions.
  • Bus Guardian: The SBC includes a bus guardian for CAN to control access to the bus and prevent faulty nodes from disrupting communication.

Applications

Thanks to its robust design and advanced features, the NXP UJA1168ATK/F/0Z is suitable for a wide range of automotive applications:

  • Engine Management Systems
  • Transmission Control Modules
  • Body Control Modules
  • Gateway Modules
  • Advanced Driver Assistance Systems (ADAS)

Package and Quality

The UJA1168ATK/F/0Z comes in an HVSON14 package that is lead-free and RoHS compliant. It also meets the stringent requirements of automotive applications and is qualified according to AEC-Q100 standards, ensuring reliability and performance under extreme conditions.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
Need more? Email Us
Exar Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8351 $54.6808
18+ $5.6083 $100.9494
28+ $5.4330 $152.1240
39+ $5.2578 $205.0542
50+ $5.0825 $254.1250
66+ $4.5568 $300.7488
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,670 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess