EN
  • EN
  • DE

XC68HC12A0CPV8

Part No XC68HC12A0CPV8
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Description Microcontroller Mcu, 16 Bit, HC12, 8MHZ, TQFP-112
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TQFP
Number of Pins 112
RAM Size 2 kB
RoHS Compliant
Win Source Part Number 1105658-XC68HC12A0CPV8
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC68HC12A0CPV8 CAD Model

Description

The XC68HC12A0CPV8 is a high-performance microcontroller unit (MCU) from NXP Semiconductors, renowned for its advanced integration and exceptional processing capabilities. Designed to cater to the demanding needs of automotive and industrial applications, this MCU is part of the HC12 family, which is well-known for its reliability and wide range of features.

Key Features

  • Core: The XC68HC12A0CPV8 is built around a powerful HC12 core, which delivers efficient processing with a maximum CPU frequency of 8 MHz, ensuring swift execution of complex tasks.
  • Memory: It comes equipped with a substantial memory capacity, including 768 bytes of RAM and 12 KB of EEPROM, providing ample space for application code and data storage.
  • I/O Capabilities: The MCU offers a versatile set of input/output options, including multiple digital and analog channels, which enable it to interface with various sensors, actuators, and other peripherals.
  • Communication Interfaces: With integrated communication modules such as SPI, SCI, and CAN interfaces, the XC68HC12A0CPV8 facilitates robust and reliable data exchange with other devices within a system.
  • Package: The device is housed in a 112-pin QFP (Quad Flat Package), which is designed for space-efficient surface mounting and provides excellent thermal performance.
  • Operating Temperature: It operates within an industrial temperature range, making it suitable for harsh environments.

Applications

The XC68HC12A0CPV8 MCU is ideal for a variety of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation and control
  • Robotics
  • Embedded systems
  • Medical devices

Quality and Support

NXP's commitment to quality ensures that the XC68HC12A0CPV8 MCU meets stringent industry standards for performance and reliability. Additionally, NXP provides extensive technical support and documentation, making it easier for engineers to integrate this MCU into their designs and bring their products to market faster.

You May Also Be Interested in

Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess