EN
  • EN
  • DE

XC705B32CFNE

Part No XC705B32CFNE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB OTP 52PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features HC05 series Microcontroller IC 8-Bit 2.1MHz 32KB (32K x 8) OTP 52-PLCC (19.1x19.1)
Manufacturer NXP
Series HC05
Package Tube
Part Status Obsolete
Core Processor HC05
Core Size 8-Bit
Speed 2.1MHz
Connectivity SCI
Peripherals POR, WDT
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type OTP
EEPROM Size 256 x 8
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 8x8b; D/A 2x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 52-LCC (J-Lead)
Case / Package 52-PLCC (19.1x19.1)
Family Name XC70
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 23
Popularity High
Supply and Demand Status Balance
Win Source Part Number 939624-XC705B32CFNE
Ultra Librarian 3D Model Ultra Librarian XC705B32CFNE CAD Model

Description

The XC705B32CFNE is a state-of-the-art microcontroller unit (MCU) designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This robust and versatile MCU is built to cater to a wide range of applications, from automotive and industrial control systems to consumer electronics and Internet of Things (IoT) devices.

Key Features

  • Core: At the heart of the XC705B32CFNE lies a powerful and efficient core that is capable of executing complex computations with ease, ensuring smooth and reliable operation.
  • Memory: Equipped with ample memory, this MCU boasts a generous amount of flash memory for program storage, alongside RAM for data processing, providing developers with the flexibility to implement sophisticated programs and algorithms.
  • Connectivity: With a range of connectivity options, the XC705B32CFNE offers various communication interfaces, including I2C, SPI, and UART, allowing for seamless integration into a multitude of electronic systems.
  • Timers and Counters: A suite of timers and counters are available within the MCU, enabling precise timing and control over peripheral devices, which is crucial for applications requiring exact timing such as motor control.
  • Analog-to-Digital Converter (ADC): The integrated ADC allows for the conversion of analog signals into digital data, making the XC705B32CFNE ideal for sensor-based applications that require the monitoring of physical parameters like temperature, pressure, or humidity.
  • Low Power Consumption: Designed with energy efficiency in mind, this MCU features low power consumption modes, which are essential for battery-powered and energy-sensitive applications.
  • Temperature Range: The device operates over an extended temperature range, ensuring reliable performance even under harsh environmental conditions.
  • Package: The XC705B32CFNE comes in a robust package that is designed to withstand the rigors of both the manufacturing process and long-term operation in the field.

Applications

The versatility of the XC705B32CFNE makes it suitable for a wide array of applications. It is particularly well-suited for automotive applications such as engine control units, body electronics, and sensor nodes. In the industrial sector, it can be used for process control, automation, and safety systems. Consumer electronics such as wearables, smart appliances, and home automation systems can also benefit from the features of this MCU. Moreover, its capabilities make it an excellent choice for emerging IoT solutions where connectivity, power efficiency, and reliability are paramount.

With its combination of performance, connectivity, and reliability, the XC705B32CFNE from NXP is an exceptional choice for designers and engineers looking to push the boundaries of what's possible with modern microcontroller technology.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $124.0602 $124.0602
2+ $119.9249 $239.8498
3+ $107.5188 $322.5564
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess