EN
  • EN
  • DE

ST72F321BAR9T6

Part No ST72F321BAR9T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 8-bit ST7 CISC 60KB Flash 5V 64-Pin LQFP Tray / IC MCU 8BIT 60KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 48
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 3.8 V to 5.5 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 64-LQFP
Win Source Part Number 212210-ST72F321BAR9T6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ST72F321BAR9
Introduction Date February 17, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian ST72F321BAR9T6 CAD Model

Description

ST72F321BAR9T6 Microcontroller Overview

The ST72F321BAR9T6 is a robust 8-bit microcontroller from STMicroelectronics, designed to offer an optimal balance between performance, power consumption, and peripheral integration. This microcontroller is part of the ST7 family, which is well-suited for a wide range of applications within the automotive, industrial, and consumer electronics markets.

Key Features

  • CPU: The ST72F321BAR9T6 operates with a high-performance 8-bit core, running at a maximum frequency of 16 MHz, which provides efficient processing capabilities for complex operations.
  • Memory: It comes equipped with 32KB of Flash program memory, which is ideal for storing application code, and 1KB of RAM for data storage.
  • Clock System: A flexible clock control system includes an oscillator for external quartz or ceramic resonators, an internal RC oscillator, and a PLL for CPU clock multiplication.
  • I/O Ports: The device features 37 I/O ports that are highly flexible and multipurpose, allowing for interfacing with a variety of external components and modules.
  • Timers: Multiple timers are included, such as a main timer, watchdog timer, and a real-time base, which are essential for time-sensitive tasks and system monitoring.
  • Communication Interfaces: It offers a range of communication interfaces, including SPI, I²C, and a UART for serial communication, ensuring easy integration with other devices and peripherals.
  • Analog Peripherals: The microcontroller contains an 8-channel, 10-bit analog-to-digital converter (ADC) which allows for precise analog signal measurement and conversion.
  • Operating Voltage: It operates within a voltage range of 3.0V to 5.5V, providing flexibility in different power supply conditions.
  • Temperature Range: The device is designed to work in extreme conditions, with an operating temperature range from -40°C to +85°C.
  • Packaging: The ST72F321BAR9T6 is available in a 64-pin TQFP package, which is suitable for space-constrained applications.

Applications

The ST72F321BAR9T6 microcontroller is ideal for applications that require a high level of integration and performance such as automotive control units, industrial control systems, home appliances, and personal electronics. Its robust set of peripherals and interfaces makes it a versatile choice for designers looking for a reliable and flexible solution.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.2500 $58.5000
5+ $24.0000 $120.0000
7+ $23.2500 $162.7500
9+ $22.5000 $202.5000
12+ $21.7500 $261.0000
16+ $19.5000 $312.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess