EN
  • EN
  • DE
  • IT

OZ129TN-B1

Part No OZ129TN-B1
Manufacturer O2MICRO
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer O2MICRO
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833160-OZ129TN-B1
Ultra Librarian 3D Model Ultra Librarian OZ129TN-B1 CAD Model

Description

The OZ129TN-B1 is an electronic component manufactured by O2MICRO.

  • Category: Uncategorized
  • Popularity: Low
  • Type: Semiconductor device
  • Applications: Various requiring a semiconductor device
  • Efficiency: Efficient
  • Reliability: Reliable

You May Also Be Interested in

Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess