EN
  • EN
  • DE

OZ562GN-B1-0-TR

Part No OZ562GN-B1-0-TR
Manufacturer O2MICRO
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer O2MICRO
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833170-OZ562GN-B1-0-TR
Ultra Librarian 3D Model Ultra Librarian OZ562GN-B1-0-TR CAD Model

Description

The OZ562GN-B1-0-TR is a highly integrated LED backlight controller manufactured by O2Micro. It is specifically designed for driving LED backlights in LCD panels found in a variety of applications, including notebook computers, LCD monitors, and portable devices. This controller incorporates several key features that make it an efficient and cost-effective solution for backlight control.

Applications:

  • Notebook Computers: Providing backlight control for the displays of laptop computers.
  • LCD Monitors: Managing the LED backlight in desktop LCD monitors.
  • Portable Media Players: Driving the backlight in portable devices with LCD screens.
  • Tablets: Controlling the backlight in tablet devices.
  • Automotive Displays: Managing the backlight in automotive LCD displays.

Features:

  • High Efficiency: Optimizes power usage to extend battery life in portable applications.
  • PWM Dimming: Allows for precise brightness control via Pulse Width Modulation.
  • Over-Voltage Protection (OVP): Protects the LED backlight from damage caused by voltage spikes.
  • Over-Current Protection (OCP): Limits current flow to prevent overheating and damage to the LEDs.
  • Short-Circuit Protection (SCP): Shuts down the IC in the event of a short circuit to prevent damage.
  • Under-Voltage Lockout (UVLO): Prevents operation when the input voltage is too low, ensuring stable performance.
  • Compact Package: Designed with a small form factor for space-constrained applications.

Benefits:

  • Extended Battery Life: The high-efficiency design minimizes power consumption, prolonging battery life in portable devices.
  • Enhanced Display Quality: Precise PWM dimming enables smooth and accurate brightness control, improving visual clarity.
  • Reliable Operation: Comprehensive protection features ensure stable and reliable operation, even in demanding conditions.
  • Reduced System Cost: Integration of multiple functions reduces the need for external components, lowering overall system cost.
  • Simplified Design: Easy to integrate into existing designs, streamlining the development process.

Additional Details:

The OZ562GN-B1-0-TR is engineered to operate across a wide input voltage range, accommodating diverse power supply configurations. Its adjustable PWM dimming frequency allows for optimizing performance for various display types. It incorporates a boost converter to generate the voltage necessary for driving the LED backlight string and is designed to meet stringent EMI standards.

Furthermore, the thermal management features of the OZ562GN-B1-0-TR ensure that the IC operates within safe temperature limits, even under high load conditions. Its robust design and protection features contribute to the overall reliability and longevity of display systems.

You May Also Be Interested in

443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,130 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess