EN
  • EN
  • DE
  • IT

OZ711M1T

Part No OZ711M1T
Manufacturer O2MICRO
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer O2MICRO
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833175-OZ711M1T
Ultra Librarian 3D Model Ultra Librarian OZ711M1T CAD Model

Description

The OZ711M1T is an electronic component manufactured by O2MICRO.

  • Popularity: Low
  • Supply and Demand: Balance
  • Threat: Moderate threat of fake products
  • Win Source Part Number: 833175-OZ711M1T
  • Type: PC Card and Smart Card controller
  • Applications: Laptop computers, PDAs, and other portable devices
  • Support: Multiple card types
  • Features: Advanced power management
  • Solution: Reliable and efficient

You May Also Be Interested in

American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess