The OZ965G-A1-0-TR is a CCFL (Cold Cathode Fluorescent Lamp) backlight controller IC manufactured by O2Micro. This integrated circuit is specifically designed for driving CCFLs used in LCD panels, offering high efficiency and a range of protection features.
Applications:
- LCD Monitors
- LCD TVs
- Notebook Computers
- Portable Devices with LCD screens
Features:
- PWM dimming control for adjustable brightness
- Integrated over-voltage protection (OVP)
- Over-current protection (OCP)
- Short-circuit protection (SCP)
- Soft-start function to extend CCFL life
- Integrated oscillator, reducing external components
- High efficiency DC-DC conversion
Benefits:
- Extended CCFL lifespan due to soft-start and comprehensive protection
- Precise brightness control through PWM dimming
- Simplified design with fewer external components
- High efficiency operation minimizes power consumption
- Improved system reliability with built-in protection features
The OZ965G-A1-0-TR uses Pulse Width Modulation (PWM) to achieve precise brightness control, allowing users to adjust the screen brightness to their preference. The integrated over-voltage protection (OVP) prevents damage to the CCFL from excessive voltage, improving its lifespan. The over-current protection (OCP) limits the current flowing through the CCFL, preventing overheating and potential damage. Short-circuit protection (SCP) immediately shuts down the inverter in case of a short circuit, preventing damage to the controller and the CCFL. The soft-start function gradually increases the voltage applied to the CCFL during startup, minimizing stress and extending its lifespan. The integration of the oscillator reduces the number of external components required, simplifying the design and reducing the overall cost of the backlight system. High-efficiency DC-DC conversion minimizes power losses, making the OZ965G-A1-0-TR a good choice for portable devices where battery life is critical.
The “-TR” suffix likely indicates that the part is supplied in tape and reel packaging for automated assembly. The “-0” might denote a specific revision or manufacturing process variant. The core functionality remains consistent with the OZ965G-A1 family, focusing on efficient and reliable CCFL driving with comprehensive protection features. The integration of key components contributes to a smaller overall footprint and a simplified design process for manufacturers using this controller in their LCD backlight systems.