EN
  • EN
  • DE

MM1783F

Part No MM1783F
Manufacturer Ohmite
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1004440-MM1783F
Categories OEM Parts(M-N)
Manufacturer Ohmite
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MM1783F CAD Model

Description

The MM1783F is a metal glaze resistor from Ohmite, designed for high-power applications requiring excellent stability and reliability. These resistors are commonly used in power supplies, motor drives, and other circuits where heat dissipation and precision are critical.

Applications:

  • Power Supplies: Used as current-limiting resistors, bleeder resistors, and load resistors in power supply circuits.
  • Motor Drives: Provides current sensing and control in motor drive circuits.
  • Welding Equipment: Used in welding machines to control current and voltage.
  • Heaters: Provides precise heating control in industrial and laboratory heaters.
  • Audio Amplifiers: Used as load resistors and feedback resistors in high-power audio amplifiers.
  • Testing and Measurement Equipment: Employed in test equipment to provide accurate resistance values.

Features:

  • Metal Glaze Construction: Provides excellent stability and reliability over a wide temperature range.
  • High Power Rating: Capable of dissipating significant power without overheating.
  • Low Temperature Coefficient: Maintains a stable resistance value over temperature variations.
  • Non-Inductive Design: Minimizes inductance for high-frequency applications.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits:

  • Reliable Performance: Provides stable and accurate resistance values for demanding applications.
  • High Power Dissipation: Handles high power levels without compromising performance.
  • Long Service Life: Designed for long-term reliability and performance.
  • Reduced Circuit Complexity: Simplifies circuit design by providing a single, high-power resistor.
  • Improved System Efficiency: Minimizes power loss due to heat dissipation.

Additional Details:

Typical specifications include resistance value, power rating (e.g., 2W, 5W), tolerance, and temperature coefficient of resistance (TCR). Package type and lead configuration are also important considerations. It is important to refer to the Ohmite MM1783F datasheet for complete electrical and mechanical specifications.

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess