The SM102038453FE-B is a 4.53kΩ, 1%, 1W, thick film surface mount resistor from Ohmite. It's designed for general purpose applications where precise resistance and stable performance are required.
Applications
- Current Limiting
- Voltage Division
- Feedback Circuits
- Pull-up/Pull-down Resistors
- General Purpose Circuitry
Features
- Resistance Value: 4.53 kΩ
- Tolerance: 1%
- Power Rating: 1W
- Temperature Coefficient: ±100 ppm/°C
- Surface Mount Device (SMD)
Benefits
- Provides precise resistance for accurate circuit performance
- Stable performance over a wide temperature range
- Compact size for space-constrained applications
- Suitable for automated assembly processes
- Reliable and durable construction
Additional Details
The SM102038453FE-B utilizes thick film technology to achieve its resistance value, offering good stability and reliability. The 1% tolerance ensures that the actual resistance is within a narrow range of the nominal value. The 1W power rating allows the resistor to dissipate a significant amount of heat without damage. The ±100 ppm/°C temperature coefficient indicates how much the resistance value will change with temperature variations. The surface mount design simplifies PCB assembly and reduces manufacturing costs. Ohmite is a well-respected manufacturer of resistors, known for their quality and performance. This resistor is suitable for a wide range of electronic applications where precision, stability, and power handling are important considerations.
The resistor's small size allows for high-density PCB layouts. The stable performance ensures consistent circuit operation under varying environmental conditions. The 1% tolerance is crucial in applications where accurate resistance values are critical, such as precision voltage dividers and feedback circuits. This Ohmite resistor is a reliable and cost-effective solution for general-purpose resistor needs.