EN
  • EN
  • DE

XE104-Z (15MM)

Part No XE104-Z (15MM)
Manufacturer Okaya Electric America, Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1202285-XE104-Z (15MM)
Categories Custom Parts
Manufacturer Okaya Electric America, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XE104-Z (15MM) CAD Model

Description

The XE104-Z (15MM) is a surge absorber, specifically a metal oxide varistor (MOV), manufactured by Okaya Electric America, Inc. This device is designed to protect electronic circuits from transient voltage surges, such as those caused by lightning strikes, inductive load switching, or electrostatic discharge (ESD). The "15MM" likely refers to the diameter of the varistor.

Applications:

  • Power supplies
  • Surge protectors
  • Industrial equipment
  • Telecommunications equipment
  • Consumer electronics

Features:

  • High surge current capability
  • Fast response time
  • Voltage clamping characteristic
  • Compact size (15mm diameter)
  • Wide operating voltage range

Benefits:

  • Protection of sensitive electronic components from voltage surges
  • Prevention of equipment damage and downtime
  • Improved system reliability
  • Enhanced safety
  • Extended product lifespan

Additional Details:

The XE104-Z (15MM) varistor provides a robust and reliable solution for surge protection. When a voltage surge occurs, the varistor’s resistance rapidly decreases, diverting the excess current away from the protected components. This clamping action limits the voltage across the protected circuit to a safe level. The varistor’s compact size makes it easy to integrate into various electronic designs. It is designed to withstand multiple surge events without degradation. The device complies with relevant industry safety standards, ensuring safe and reliable operation.

You May Also Be Interested in

NEC
Need more? Email Us
Torex Semiconductor Ltd
Lowest to $0.2610
Freescale Semiconductor - NXP
Need more? Email Us
TDK-Lambda Americas Inc.
Power Line EMC Filters
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Field Programmable Gate Arrays XC3000A/L, XC3100A/L
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess