EN
  • EN
  • DE

M514256B-70Z

Part No M514256B-70Z
Manufacturer OKI/Metcal
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1004630-M514256B-70Z
Categories OEM Parts(M-N)
Manufacturer OKI/Metcal
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M514256B-70Z CAD Model

Description

The OKI/Metcal M514256B-70Z is a high-speed, 262,144-word x 4-bit Dynamic Random Access Memory (DRAM). It's designed for applications requiring fast access times and moderate memory capacity.

Applications:

  • Personal Computers: Used as main memory in older PC systems.
  • Graphics Cards: Can be found in older graphics cards as frame buffer memory.
  • Embedded Systems: Suitable for embedded applications needing fast access to a moderate amount of memory.
  • Printers: Utilized in printer buffers for temporary data storage.
  • Industrial Control Systems: Employed in control systems requiring rapid data processing.

Features:

  • Organization: 262,144 words x 4 bits
  • Access Time: 70ns access time, indicating high-speed performance.
  • Operating Voltage: Typically operates at 5V.
  • Refresh: Requires periodic refresh cycles to maintain data integrity.
  • Package: Available in standard DIP or SOJ packages for easy integration.

Benefits:

  • High Speed: 70ns access time ensures fast data retrieval and processing.
  • Moderate Capacity: Provides sufficient memory for many embedded and older PC applications.
  • Easy Integration: Standard package options simplify integration into existing systems.
  • Reliable Performance: Designed for stable and consistent operation.
  • Cost-Effective: Represents a cost-effective memory solution for legacy systems and specific applications.

Additional Details:

The M514256B-70Z is a page-mode DRAM, which allows for faster access to data within the same row. It supports read, write, and refresh operations. It utilizes multiplexed address inputs to reduce the number of address pins required. It's crucial to consult the datasheet for specific timing requirements, power consumption, and refresh procedures to ensure proper operation and prevent data loss. The device is sensitive to static discharge, so proper handling precautions are necessary during installation and maintenance. The device is now likely obsolete but may be useful for repairs of legacy equipment.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess