EN
  • EN
  • DE
  • IT

MSM514100D-60JS-7DR1

Part No MSM514100D-60JS-7DR1
Manufacturer OKI/Metcal
Catalog Unclassified Memory
Description FPM 4Mx1-60 SOJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944617-MSM514100D-60JS-7DR1
Series *
Ultra Librarian 3D Model Ultra Librarian MSM514100D-60JS-7DR1 CAD Model

Description

The MSM514100D-60JS-7DR1 is a 4Mbit Dynamic RAM (DRAM) manufactured by OKI/Metcal. This DRAM is designed for applications where temporary data storage is needed, such as in computer systems, embedded systems, and other electronic devices. The device uses multiplexed address inputs.

Applications

  • Computer memory
  • Embedded systems
  • Graphics cards
  • Printers
  • Industrial control systems

Features

  • Capacity: 4Mbit (4M x 1)
  • Organization: Configured as 4M words x 1 bit
  • Access Time: 60ns (nanoseconds)
  • Interface: Standard asynchronous DRAM interface
  • Package: SOJ (Small Outline J-lead) package for surface mount assembly
  • Refresh: Requires periodic refresh cycles to maintain data integrity
  • Voltage: Operates on a 5V power supply

Benefits

  • Cost-Effective Memory Solution: DRAM technology offers a balance between performance and cost.
  • Moderate Speed: 60ns access time provides adequate speed for a range of applications.
  • Simplified Integration: Standard DRAM interface simplifies design-in process.
  • Reliable Performance: OKI/Metcal DRAMs are known for their reliability.
  • Compact Form Factor: SOJ package is suitable for designs where board space is at a premium.

Additional Details

The MSM514100D-60JS-7DR1 uses a standard asynchronous DRAM interface, similar to other DRAMs of its era. The 60ns access time defines the time required to output valid data after an address is applied to the memory. Refresh cycles are essential to prevent data loss, due to the nature of charge storage in DRAM cells. Full details on timings, power consumption, and operating requirements can be found in the official OKI/Metcal datasheet for the MSM514100D-60JS-7DR1.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Micron Technology Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess