EN
  • EN
  • DE
  • IT

LMK03033CISQ/NOPB

Part No LMK03033CISQ/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK COND 48WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Clock Conditioner
PLL No
Input LVCMOS, LVDS, LVPECL
Output LVDS, LVPECL
Number of Circuits 1
Frequency - Max 2.16GHz
Divider/Multiplier Yes/No
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Base Product Number LMK03033
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 843413-LMK03033CISQ/NOPB
Ultra Librarian 3D Model Ultra Librarian LMK03033CISQ/NOPB CAD Model

Description

The LMK03033CISQ/NOPB is a high-performance, low-noise clock generator from Texas Instruments designed to meet the stringent requirements of communication infrastructure, data converters, and high-speed digital signal processing (DSP) systems. This device is part of TI's LMK series of clocking solutions that provide precise frequency synthesis and jitter cleaning.

Featuring an integrated Voltage-Controlled Oscillator (VCO) that operates from 1.85 GHz to 2.05 GHz, the LMK03033CISQ/NOPB can generate multiple high-quality clock outputs with flexible frequency configurations. The device supports a variety of output formats including LVPECL, LVDS, and HCSL, making it versatile for interfacing with a range of components and systems.

The LMK03033CISQ/NOPB offers excellent jitter performance, which is crucial for maintaining signal integrity in high-speed communication systems. The device's low phase noise is beneficial for applications requiring high-frequency precision and stability, such as wireless base stations, networking equipment, and test and measurement instruments.

With programmable dividers, this clock generator can be configured to provide different output frequencies, allowing for customization to specific application needs. The device also includes an integrated PLL (Phase-Locked Loop) with advanced features such as programmable bandwidth and phase-detector frequency, enabling users to optimize performance for their particular requirements.

The LMK03033CISQ/NOPB comes in a surface-mount, 48-pin WQFN (7x7 mm) package, which is RoHS compliant and lead-free, denoted by the "NOPB" (No Lead (Pb)) suffix. This compact package size is suitable for space-constrained applications, while its power-saving features make it an energy-efficient choice for modern electronic systems.

To facilitate development and integration, Texas Instruments provides comprehensive technical documentation, including datasheets, application notes, and design resources. This support ensures that engineers can effectively utilize the LMK03033CISQ/NOPB in their designs, achieving optimal performance and reliability.

You May Also Be Interested in

Silicon Labs
IC CLOCK AMD GRAPHICS 10TDFN
Lowest to $1.0568
Silicon Labs
IC ANY-RATE MULTI/ATTEN 36-QFN
Lowest to $62.1476
Cypress Semiconductor Corp
High Speed Multi-phase PLL Clock Buffer
Need more? Email Us
Silicon Labs
Lowest to $3.2909
Silicon Labs
IC CLOCK AMD GRAPHICS 10TDFN
Lowest to $0.7529
Texas Instruments
Programmable 1-PLL VCXO Clock Synthesizer With 1.8-V, 2.5-V, and 3.3-V Outputs
Lowest to $1.6660
Silicon Labs
IC SONET/SDH PREC CLOGBCK MULT
Lowest to $116.9162
Texas Instruments
3.3-V DUAL PLL MULTICLOCK GENERATOR
Lowest to $7.0703
Silicon Labs
IC BUFFER 220MHZ 8CH3.3V 16TSSOP
Lowest to $2.8422

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess