EN
  • EN
  • DE
  • IT

MSM82C55A-2R3

Part No MSM82C55A-2R3
Manufacturer OKI/Metcal
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case DIP40
Manufacturer OKI/Metcal
Manufacturer Homepage www.oki.com
Win Source Part Number 715467-MSM82C55A-2R3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MSM82C55A-2R3 CAD Model

Description

The MSM82C55A-2R3 is a Programmable Peripheral Interface (PPI) chip manufactured by OKI/Metcal. The 82C55A is a widely used and versatile I/O expansion device that allows a microcontroller or microprocessor to interface with various peripheral devices.

Applications

  • Parallel I/O ports for microcontrollers and microprocessors.
  • Interface to printers, keyboards, and other peripheral devices.
  • Control of external devices such as relays and motors.
  • Data acquisition systems.
  • Industrial control systems.

Features

  • 24 programmable I/O lines.
  • Three 8-bit ports (Port A, Port B, Port C).
  • Three operating modes: Mode 0 (Basic I/O), Mode 1 (Strobed I/O), and Mode 2 (Bidirectional Bus).
  • TTL compatible inputs and outputs.
  • Low power CMOS technology.

Benefits

  • Flexible I/O expansion for microcontrollers and microprocessors.
  • Simplified interfacing to a wide range of peripheral devices.
  • Reduced component count and board space.
  • Easy to program and use.
  • Low power consumption.

Additional Details

The MSM82C55A-2R3 provides 24 programmable I/O lines that can be configured as inputs or outputs. The three 8-bit ports (Port A, Port B, and Port C) can be individually programmed to operate in one of three modes. Mode 0 provides basic I/O functionality, Mode 1 provides strobed I/O functionality for handshaking with peripheral devices, and Mode 2 provides bidirectional bus functionality for interfacing with memory or other peripherals. The specific operating parameters and programming details can be found in the OKI/Metcal datasheet for this part number. The 82C55A is typically interfaced to a microcontroller or microprocessor via its address, data, and control lines.

The 82C55A is a classic and widely used I/O expansion device that has been around for many years. It is still used in many embedded systems due to its versatility and ease of use. OKI/Metcal is a reputable manufacturer of semiconductor devices.

Programming the 82C55A involves writing control words to its control register to configure the operating mode of each port. Proper understanding of the datasheet is essential for configuring and using the device correctly. Pull-up or pull-down resistors may be needed on the I/O lines depending on the application.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6445 $63.8670
14+ $8.7341 $122.2774
21+ $8.4615 $177.6915
29+ $8.1890 $237.4810
37+ $7.9152 $292.8624
49+ $7.0963 $347.7187
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,150 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess