EN
  • EN
  • DE

ORD229

Part No ORD229
Manufacturer OKI/Metcal
Catalog Misc Products
Description REED SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OKI/Metcal
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833124-ORD229
Ultra Librarian 3D Model Ultra Librarian ORD229 CAD Model

Description

The ORD229 is a desoldering nozzle designed for use with OKI/Metcal desoldering systems. This nozzle is specifically engineered to provide efficient and precise removal of solder from electronic components and circuit boards. Its design ensures optimal heat transfer and vacuum performance, leading to cleaner and faster desoldering operations.

Applications

  • Printed Circuit Board (PCB) repair and rework
  • Desoldering of through-hole components
  • Removal of surface mount devices (SMDs)
  • Electronics manufacturing
  • Laboratory and prototyping environments

Features

  • Precision Design: Engineered for accurate and efficient solder removal.
  • Optimal Heat Transfer: Ensures rapid heating and melting of solder.
  • Durable Construction: Made from high-quality materials for longevity and reliability.
  • Easy Installation: Simple to attach and detach from compatible desoldering tools.
  • Specific Fit: Designed to fit OKI/Metcal desoldering systems precisely.

Benefits

  • Improved Efficiency: Speeds up the desoldering process, saving time and resources.
  • Reduced Component Damage: Minimizes the risk of damage to sensitive electronic components.
  • Enhanced Precision: Allows for accurate solder removal, crucial for intricate circuit board repairs.
  • Increased Reliability: Durable construction ensures consistent performance over extended use.
  • Cost Savings: Reduces the need for rework and component replacement.

Additional Details

The ORD229 nozzle is an essential accessory for any electronics professional or hobbyist using OKI/Metcal desoldering equipment. It's typically constructed from materials that can withstand high temperatures and repeated use, such as stainless steel. Proper maintenance and cleaning are recommended to maintain optimal performance and prolong the nozzle's lifespan. Always ensure compatibility with your specific desoldering station model before use.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess