EN
  • EN
  • DE

SL2524101

Part No SL2524101
Manufacturer Omega Engineering
Catalog OEM Parts ( S )
Description Slimline Lamp With On/off Switch And Motion Sensor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093480-SL2524101
Categories OEM Parts( S )
Manufacturer Omega Engineering
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SL2524101 CAD Model

Description

The SL2524101 is a precision strain gauge load cell manufactured by Omega Engineering. This load cell is designed to accurately measure force or weight in a variety of industrial and laboratory applications. It provides a reliable and stable output signal proportional to the applied load.

Applications:

  • Weighing Systems: Used in industrial scales, platform scales, and checkweighers.
  • Force Measurement: Employed in testing machines, material testing equipment, and force gauges.
  • Process Control: Integrated into process control systems for monitoring and controlling material flow.
  • Laboratory Research: Used in laboratory experiments for precise force and weight measurements.
  • Automated Manufacturing: Integrated into robotic systems and automated assembly lines.

Features:

  • Strain Gauge Technology: Provides accurate and reliable force measurements.
  • Stainless Steel Construction: Offers excellent durability and corrosion resistance.
  • High Accuracy: Delivers precise and repeatable measurements.
  • Sealed Design: Protects against dust, moisture, and other environmental factors.
  • Easy Installation: Simplifies integration into existing systems.

Benefits:

  • Accurate Measurements: Ensures precise force and weight measurements for reliable data.
  • Long-Term Stability: Provides consistent performance over extended periods.
  • Rugged Design: Withstands harsh industrial environments.
  • Reduced Downtime: Minimizes maintenance and downtime due to its durable construction.
  • Improved Process Control: Enhances process efficiency through accurate monitoring and control.

Additional Details:

The SL2524101 has a specific load capacity and output sensitivity. The exact specifications, including the load range, output signal, and operating temperature range, can be found in the official datasheet from Omega Engineering. The load cell is typically connected to a signal conditioner or amplifier to convert the low-level output signal into a usable voltage or current signal. Proper calibration and mounting are essential for accurate and reliable performance.

You May Also Be Interested in

Micrel
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess