EN
  • EN
  • DE

OH02A10-A34A-SA-Z

Part No OH02A10-A34A-SA-Z
Manufacturer OmniVision Technologies Inc
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 991502-OH02A10-A34A-SA-Z
Categories OEM Parts(O-R)
Manufacturer OmniVision Technologies Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OH02A10-A34A-SA-Z CAD Model

Description

The OH02A10-A34A-SA-Z is a high-performance CMOS image sensor manufactured by OmniVision Technologies Inc. It is designed for use in a variety of applications, including surveillance cameras, automotive cameras, and machine vision systems. This sensor offers high sensitivity, low noise, and excellent image quality, making it suitable for demanding imaging applications.

Applications:

  • Surveillance cameras
  • Automotive cameras (ADAS)
  • Machine vision systems
  • Drones
  • Medical imaging

Features:

  • High sensitivity: Captures clear images in low-light conditions.
  • Low noise: Minimizes noise artifacts for improved image quality.
  • Global shutter: Captures fast-moving objects without distortion.
  • High dynamic range (HDR): Captures details in both bright and dark areas of the scene.
  • Compact size: Small form factor for easy integration into camera systems.
  • Low power consumption: Designed for energy-efficient operation.

Benefits:

  • Superior image quality: Delivers clear and detailed images in various lighting conditions.
  • Accurate motion capture: Global shutter ensures accurate capture of fast-moving objects.
  • Enhanced dynamic range: Captures details in both bright and dark areas for improved visibility.
  • Compact design: Small size allows for integration into space-constrained camera systems.
  • Energy efficiency: Low power consumption extends battery life in portable applications.

Additional Details:

The OH02A10-A34A-SA-Z typically features a resolution of 1920 x 1080 (1080p) and operates on a low voltage. Its advanced features and high performance make it a popular choice for manufacturers of high-quality camera systems. The sensor's global shutter capability is particularly useful for applications requiring accurate motion capture, such as automotive and machine vision. Its low-light sensitivity and high dynamic range further enhance its performance in challenging lighting conditions.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Essentra Components
Need more? Email Us
Rockwell
Need more? Email Us
Texas Instruments
Need more? Email Us
Yageo
Need more? Email Us
Intel
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess