EN
  • EN
  • DE

2SMPB-02E

Part No 2SMPB-02E
Manufacturer Omron
Catalog Pressure Sensors, Transducers
Description BAROMETRIC DGTL PRESS SENS 9LGA / Pressure Sensor 4.4PSI ~ 16.0PSI (30kPa ~ 110kPa) Absolute 24 b 9-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Pressure Sensors, Transducers
Manufacturer Omron Electronics Inc-EMC Div
Packaging Reel - TR
Product Status Obsolete
Applications Board Mount
Pressure Type Absolute
Operating Pressure 4.4PSI ~ 16.0PSI (30kPa ~ 110kPa)
Output Type I2C, SPI
Output 24 b
Accuracy ±0.007PSI (±0.05kPa)
Voltage - Supply 1.71V ~ 3.6V
Port Style No Port
Features Temperature Compensated
Termination Style SMD (SMT) Tab
Maximum Pressure 116.03PSI (800kPa)
Temperature Range - Operating -40°C ~ 85°C
Case / Package 9-VLGA
Supplier Device Package 9-LGA (2.5x2)
Base Product Number 2SMPB
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 9026.20.4000
Other Part Number Z8215TR-ND,Z8215CT-ND,2266-2SMPB-02E,Z8215,39-2SMPB-02ECT,2SMPB02E,39-2SMPB-02ETR,Z8215CT,Z8215-ND,39-2SMPB-02EDKR
Standard Package 3,500
Win Source Part Number 1336486-2SMPB-02E
Ultra Librarian 3D Model Ultra Librarian 2SMPB-02E CAD Model

Description

Omron 2SMPB-02E is listed in the Pressure Sensors, Transducers category and is relevant for designs that need pressure monitoring or feedback in compact electronic systems. Engineers may evaluate parts in this class for industrial controls, HVAC equipment, consumer appliances, fluid or air management, and embedded sensing applications where stable signal acquisition and system-level reliability matter. As an Omron device, it may appeal to teams seeking components from an established manufacturer for prototype builds, maintenance sourcing, or ongoing production support. Exact electrical, mechanical, and environmental specifications should be confirmed in the official datasheet before design-in. Lifecycle status for 2SMPB-02E is currently information not available, so supply continuity should be reviewed before committing to new programs. RoHS compliance information is also not available from the provided data. For compliance-sensitive projects, engineers and procurement teams should verify current environmental declarations, material content, and shipment availability directly with Omron or an authorized distributor.

You May Also Be Interested in

Honeywell
SENSOR 1000PSIA COMP RATIO OUT
Need more? Email Us
Honeywell
SENSOR 100PSIC M5 .225V
Need more? Email Us
Honeywell
SWITCH PRESSURE N.O. 1PSI
Need more? Email Us
Honeywell
SENSOR 30PSIG 0.08\
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 507.63PSIA 1/2\
Need more? Email Us
Honeywell
SENSOR 300PSIA 1/8\
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 2.5PSIG .075V
Need more? Email Us
Honeywell
ML STAINLESS PRESS SENSE AMP
Need more? Email Us
TE Connectivity
SENSOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6008 $56.0280
80+ $1.3135 $105.0800
120+ $1.2724 $152.6880
165+ $1.2314 $203.1810
215+ $1.1903 $255.9145
285+ $1.0672 $304.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess