EN
  • EN
  • DE

3F88L-CR002C

Part No 3F88L-CR002C
Manufacturer Omron
Catalog Industrial Controls Accessories
Description CABLE RESOLVER FOR RS17/T 2M
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Accessories
Mfr Omron
Package Bulk
Product Status Active
Accessory Type Cable Assembly
For Use With/Related Products 3F88L Series
Base Product Number 3F88L
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 986505-3F88L-CR002C
Ultra Librarian 3D Model Ultra Librarian 3F88L-CR002C CAD Model

Description

The 986505-3F88L-CR002C is a cable assembly designed for use with the 3F88L Series of industrial automation and controls.

  • Usage: Provides a reliable and efficient connection between the 3F88L series and other components or devices
  • Package: Bulk
  • Manufacturer: Omron
  • Standard Package: 1 piece
  • Suitable For: Various applications in industrial automation and controls
  • Market Status: Active
  • Performance: High-quality performance and reliability

You May Also Be Interested in

Molex, LLC
KIT - SPRING ASSY FOR LA9200
Need more? Email Us
Omron
4PT DRT2 PLATINUM RESISTANCE
Need more? Email Us
Littelfuse Inc.
GROUND REFERENCE MODULE 300VDC
Need more? Email Us
Omron
CONTRLR DIGITAL RS-485 STANDARD
Need more? Email Us
Molex, LLC
BAS202 NERA 2FIX.SA CURUS BRAD E
Need more? Email Us
Littelfuse Inc.
LINE-TERMINATION COVER SCREENED
Lowest to $31.0295
Phoenix Contact
FLKM20-AB/1769/OF8C/AN/BFI
Need more? Email Us
Omron
CABLE RESOLVER FOR RS17/T 2M
Need more? Email Us
Omron
ADAPTER PANEL MNT FOR H3CR/H5CX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess