EN
  • EN
  • DE

DRT2-TS04P

Part No DRT2-TS04P
Manufacturer Omron
Catalog Industrial Controls Accessories
Description 4PT DRT2 PLATINUM RESISTANCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Accessories
Mfr Omron
Series DRT2
Package Bulk
Product Status Active
Accessory Type Temperature Input Module
For Use With/Related Products DRT2 Series
Base Product Number DRT2-TS
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.1000
Win Source Part Number 1145564-DRT2-TS04P
Ultra Librarian 3D Model Ultra Librarian DRT2-TS04P CAD Model

Description

The Omron 1145564-DRT2-TS04P is an accessory type electronic component designed for temperature input modules.

  • Component Type: Accessory
  • Series: DRT2
  • Package: Bulk package
  • Standard Package: 1 piece
  • Manufacturer: Omron
  • Compatibility: DRT2 series
  • Status: Active
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8538.90.1000

You May Also Be Interested in

Molex, LLC
BAS202 NERA 2FIX.SA CURUS BRAD E
Need more? Email Us
Advantech Corp
I/O MODULE 32 DIGITAL 10-30V
Need more? Email Us
Advantech Corp
LINEAR IC'S
Need more? Email Us
Weidmuller
UR20-8DI-P-2W
Lowest to $129.2099
Weidmuller
REMOTE I/O MODULE, IP20, DIGITAL
Need more? Email Us
Omron
CURRENT TRANSFORMER FOR K8AC-H
Need more? Email Us
Weidmuller
I/O Modules UR20-4AO-UI-16
Need more? Email Us
Weidmuller
I/O Modules UR20-FBC-EC
Need more? Email Us
Red Lion Controls
FORM-C LIMIT OUTPUT RELAY
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess