EN
  • EN
  • DE

CSD13380F3T

Part No CSD13380F3T
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description 12V N-CHANNEL FEMTOFET MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 12V
Continuous Drain Current at 25°C 3.6A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 1.3V @ 250μA
Max Gate Charge 1.2nC @ 4.5V
Max Input Capacitance 156pF @ 6V
Maximum Gate-Source Voltage 8V
Power Dissipation (Max) 500mW (Ta)
Maximum Rds On at Id,Vgs 76 mOhm @ 400mA, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-PICOSTAR
Dimension 3-XFDFN
Win Source Part Number 1030583-CSD13380F3T
Popularity Medium
Supply and Demand Status Balance
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian CSD13380F3T CAD Model

Description

The Texas Instruments CSD13380F3T is a state-of-the-art N-Channel NexFET™ power MOSFET designed for high-performance power conversion applications. This compact and efficient device is ideal for a wide range of uses, from consumer electronics to industrial systems, thanks to its low on-resistance and high switching speeds.

Key Features

  • Ultra-Low On-Resistance: The CSD13380F3T boasts an exceptionally low on-resistance (RDS(on)) of just 8.7 mΩ at VGS = 4.5 V, which significantly reduces conduction losses and enhances overall efficiency in power conversion circuits.
  • Advanced Packaging: Housed in a compact 3-pin SOT-23 package, this MOSFET maximizes power density and minimizes footprint, making it an excellent choice for space-constrained applications.
  • High Continuous Drain Current: It supports a high continuous drain current (ID) of up to 12 A, allowing it to handle substantial power levels in a small form factor.
  • Fast Switching Performance: The device's fast switching capabilities ensure minimal switching losses and are well-suited for high-frequency power supplies and DC-DC converters.
  • Robust Thermal Performance: The CSD13380F3T is designed to operate reliably over a wide temperature range, with an operating junction temperature from -55°C to 150°C, ensuring stability and performance under varying environmental conditions.

Applications

  • DC-DC Converters
  • Power Management for CPUs, GPUs, and Memory
  • Point of Load (POL) Modules
  • Battery Powered Devices
  • Synchronous Buck Converters

With its combination of low on-resistance, high current capability, and fast switching speeds, the Texas Instruments CSD13380F3T MOSFET is an excellent choice for designers looking to optimize their power management solutions. Whether it's for portable devices or high-performance computing applications, the CSD13380F3T provides the reliability and efficiency needed for today's demanding electronic environments.

You May Also Be Interested in

Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
660+ $0.0760 $50.1600
1,405+ $0.0712 $100.0360
2,185+ $0.0688 $150.3280
3,125+ $0.0640 $200.0000
4,060+ $0.0616 $250.0960
5,070+ $0.0592 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 576,001 pieces
MOQ: 660 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess