EN
  • EN
  • DE

5606629

Part No 5606629
Manufacturer Phoenix Contact
Catalog Industrial Controls Accessories
Description FLKM20-AB/1769/OF8C/AN/BFI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Accessories
Mfr Phoenix Contact
Series VARIOFACE, FLKM
Package Bulk
Product Status Obsolete
Accessory Type Passive Module
Standard Package 1 pcs
MSL Level 1 (Unlimited)
HTSUS 0000.00.0000
Win Source Part Number 860999-5606629
Ultra Librarian 3D Model Ultra Librarian 5606629 CAD Model

Description

The VARIOFACE FLKM Passive Module is an industrial automation and controls accessory designed for various applications.

  • Manufacturer: Phoenix Contact
  • Product: VARIOFACE FLKM Passive Module
  • Application: Industrial Automation and Controls
  • Package: Bulk
  • Compatibility: Range of electronic components
  • Standard Package: 1 Piece
  • Status: Obsolete

You May Also Be Interested in

Molex, LLC
MICRO BASE 3 POLE+EARTH
Need more? Email Us
Omron
CONTRLR DIGITAL RS-485 STANDARD
Need more? Email Us
Weidmuller
UR20-PF-I
Need more? Email Us
Panasonic
TERMINAL COVER
Lowest to $8.5160
Weidmuller
I/O Modules UR20-FBC-EC
Need more? Email Us
Weidmuller
I/O Modules UR20-4AI-UI-16
Need more? Email Us
Omron
CABLE RESOLVER FOR RS17/T 2M
Need more? Email Us
Omron
ADAPTER PANEL MNT FOR H3CR/H5CX
Need more? Email Us
Littelfuse Inc.
TVS DIODE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess