EN
  • EN
  • DE

3Z4S-LE SV-0614H

Part No 3Z4S-LE SV-0614H
Manufacturer Omron
Catalog Machine Vision - Lens
Description LENS WIDE ANGLE C-MOUNT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Wide Angle
Focal Length 6.0mm
Compatible Sensor Size (Max) 2/3"
Field of View 56.8° x 71.5°
Working Distance 100mm (Min)
Filter Size M40.5 x P0.5
Diameter 42.0mm Dia
Length 57.5mm
Mounting Type C-Mount
Operating Temperature 0°C ~ 50°C;5;9;7;10;8;3;4;2;1;2608;2170;4946;4252;4555;1601;2171;2289;3263;2770;236;1110;2046;1882;818;0;131544;131545;131543;131542;65135;79733;79730;79732;79729;44716;131550;68436;40837;79722;79724;39079;98247;483;131546;131549;79723;79725;79726;43752;79728;79731;79734;79727;79735;5744;68437;68438;131548;52856;69821;69822;73341;62;61;3;792;804;17;0;2;1;1;837108;837107;366829;370869;837109;407938;410841;421247;36484;48578;55358;61060;62820;123908;126832;134693;136081;137327;171946;172988;174041;176230;177332;179126;180079;204785;206118;206855;207502;230325;250774;251562;253079;254469;271770;282402;284046;76750;81253;426643;82196;98089;104232;113127;138535;152472;155759;163711;192235;212104;235809;255261;277082;285806;290539;434146;67764;70989;83350;449676;91171;1;466288;466274;466287;466286;466275;466265;504068;504069;504072;504070;504071;504073;503989;504074;504075;504076;504077;504078;503985;504079;504080;504086;504081;504082;504083;504084;504085;504087;504088;504089;466261;466267;504090;504091;466266;466285;466263;466264;466272;466271;466262;466258;14065;466259;504092;466260;466279;21936;466284;466270;466273;466278;466269;28684;466277;466268;466276;43220;434179;466280;680957;466281;466283;434180;466282;1;1;345887;345897;345898;504046;836793;426641;503974;345899;504047;345900;345933;503971;836794;504048;836795;836796;503983;345938;426642;345939;345940;504049;504050;838129;836797;345981;836798;345990;836799;434157;434158;434156;434159;434155;40406;836530;836528;503993;836527;769594;769595;63174;836529;63259;63290;503979;836531;434178;59679;137542;135082;1;75173;104232;186660;212104;434140;434142;222466;244079;434144;272575;434143;434145;434141;67764;70100;70989;176684;253310;270103;271838;837401;284206;837404;66424;66425;769599;82728;837368;94068;97872;837370;837371;837372;113340;837374;144892;144893;147372;149649;837382;155772;837383;837384;181496;181108;837386;769603;769600;837387;837388;199105;837389;837390;216819;769598;219488;219579;220985;837391;769602;235980;837392;837393;840885;244209;837394;837395;840892;837396;837397;837398;837399;840886;840889;274322;769601;837644;840888;840891;837402;837403;840890;292150;837405;837364;837366;837367;837369;840887;504021;769604;837373;837376;837377;504022;504023;837378;837379;837380;837381;504025;504026;504029;504030;504031;504032;504017;504018;504019;504020;503982;503991;504024;504027;503992;504028;1;466319;466330;434176;466334;466338;278051;466339;466340;288386;299753;466341;466342;466343;69134;466303;466304;466305;466306;466307;85921;466308;466309;100445;466310;466311;466312;466313;466314;466315;466316;466317;466318;115166;140555;466320;466321;466322;466323;466324;466325;466326;434173;466327;466328;466329;466331;182424;182425;466332;434175;187800;466333;466335;434177;466336;213397;236909;466337;434174;504117;504118;504119;68329;504107;504108;504109;504110;83626;504111;504112;140117;504113;503987;504114;504115;504116;216818;240059;245411;258477;101094;164856;214284;1;34112;123908;210167;284771;296116;296590;65615;65899;503994;66381;66731;75494;503995;76003;76216;81714;81871;82196;82686;82860;83004;88354;470441;89408;89521;92960;93350;94146;503996;104232;503997;503999;504000;503980;492951;147427;504001;149642;504002;190689;192401;49081;59656;122412;127246;133756;172206;175203;178501;179370;179375;207640;210886;233194;233195;252593;268669;295823;296394;82718;503998;504003;1;466291;434181;466290;282701;466289;76099;181241;837357;837359;837352;837355;837499;837356;756481;837360;837361;837362;837363;837340;837341;820731;837342;837343;837500;837345;837346;837348;837349;837350;1;840894;837182;837181;837180;837186;837185;837184;229619;840895;837183;533
Ultra Librarian 3D Model Ultra Librarian 3Z4S-LE SV-0614H CAD Model

Description

NULL

You May Also Be Interested in

Omron
TELECENTRIC 0_3X - 0_5X - 1_1
Need more? Email Us
Omron
LENS WIDE ANGLE C-MOUNT
Need more? Email Us
Omron
SHOCK RESIST 30MM FNO-2 LENS
Need more? Email Us
Omron
LENS TELEPHOTO F2.8 C-MOUNT
Need more? Email Us
Omron
LENS STANDARD C-MOUNT
Need more? Email Us
Omron
SHOCK RESIST 50MM FNO-2 LENS
Need more? Email Us
Omron
LENS STANDARD C-MOUNT / Standard Lens 2/3" C-Mount
Need more? Email Us
Omron
MACHINE VISION CCTV LENS
Need more? Email Us
Omron
2X REAR CONVERTER LENS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess