EN
  • EN
  • DE

44518-0070

Part No 44518-0070
Manufacturer Omron
Catalog Interlock Switches
Description INTERLOCK MAGNETIC DPST
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Magnetic
Circuit DPST-NO/NC
Current Rating (Amps) 500mA (AC/DC)
Voltage Rating 120VAC, 24VDC
Voltage - Supply 24VDC
Actuator Type Non-Contact
Termination Style Cable Leads
Features Status Indicator
Must Operate 9mm
Must Release 10mm
Operating Temperature -10°C ~ 55°C
Ingress Protection IP67 - Dust Tight, Waterproof
Approval Agency CE
Ultra Librarian 3D Model Ultra Librarian 44518-0070 CAD Model

Description

NULL

You May Also Be Interested in

Telemecanique Sensors
INTERLOCK NON-LOCKING 3PST
Need more? Email Us
Telemecanique Sensors
INTERLOCK NON-LOCKING DPST
Need more? Email Us
Omron
SWITCH SAFETY DPST-NC 3A 240V
Need more? Email Us
Telemecanique Sensors
INTERLOCK MAGNETIC DPST
Need more? Email Us
Telemecanique Sensors
INTERLOCK SOLENOID LOCKING 3PST
Need more? Email Us
Telemecanique Sensors
INTERLOCK NON-LOCKING 3PST
Need more? Email Us
Telemecanique Sensors
INTERLOCK NON-LOCKING
Need more? Email Us
Telemecanique Sensors
INTERLOCK NON-LOCKING 3PST
Need more? Email Us
Telemecanique Sensors
INTERLOCK KEY LOCKING 3PST
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess