EN
  • EN
  • DE

61F-G3H AC110/220

Part No 61F-G3H AC110/220
Manufacturer Omron
Catalog Controllers - Liquid, Level
Description CONTROL LIQ LEV 110/220VAC CHAS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type High/Low Level
Voltage - Supply 110/220VAC
Sensitivity 15kOhm ~ 70kOhm
Features Alarm High/Low - Contact
Distance - Control To Sensor (Max) 50m
Output Type Relay (3)
Contact Form SPDT (2 Form C)
Contact Rating @ Voltage 5A @ 220VAC
Mounting Type Chassis Mount
Termination Style Screw Terminal
Operating Temperature -10°C ~ 55°C;5;9;7;10;8;3;4;2;1;684;4821;1864;966;364;5879;602201;2066;5055;5073;18;3724;1849;314;3588;236;1110;277;3307;4008;4106;725;3473;602060;3483;818;0;94243;20330;20440;23814;44354;44353;44355;11392;36135;3146;8963;48757;1571;13434;24627;23532;49846;66099;104124;39618;44832;53669;3437;23531;39079;16098;15358;36136;61511;65984;61512;61513;65985;61514;23530;84042;23535;2000;23533;23534;61515;65986;61516;66100;106851;9878;44357;90841;131239;61;3;804;17;0;2;1;1;312956;499035;508195;333207;354836;354837;364121;640161;830188;305582;490442;87866;490441;138800;152009;155263;837591;155274;155281;510400;301963;67447;67496;67881;69687;76901;76903;76920;77052;77053;77495;78980;83236;83424;84330;117894;139629;140896;141763;147967;150427;150744;153191;153598;736167;1;2976;2981;2988;2996;3001;3025;3160;3182;3242;3258;3337;3381;3413;3432;3434;736166;499036;39825;575652;456828;490444;229115;718425;64140;140805;157258;157259;120373;793252;120374;787968;715623;210144;210145;248548;248549;430247;73491;73496;73497;103077;490443;68782;1;347467;347468;347473;347476;347487;347488;347489;347505;347507;1;310679;310680;310681;310682;310683;310684;310685;310686;310687;430248;310688;310689;310690;310691;312528;312529;312530;312531;837592;312534;312535;312536;312537;316824;316825;508268;337968;674896;357699;357700;364252;364635;366681;366682;379543;416770;227806;248580;184063;238096;300025;68826;469428;255851;286220;120359;499719;168152;227767;1;1;395622;395627;395634;395645;405176;499037;1;340465;340503;405969;405970;405971;405972;405973;406607;406608;406610;119789;837593;201643;201648;227228;715624;247757;247759;247762;247764;247768;266315;280743;293724;293764;293765;293766;72516;72517;72522;72525;107716;112203;142096;1;1;329230;329240;339014;404818;1;325197;387840;387843;387846;391491;391496;400555;406540;212571;212585;181560;156428;156430;139388;139395;139399;139423;66977;66985;66990;38936;38945;38954;38959;38970;1;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian 61F-G3H AC110/220 CAD Model

Description

NULL

You May Also Be Interested in

Omron
CNTRL LIQ LEV SOCKETABLE
Need more? Email Us
Panasonic
CONTROL LIQ LEVEL 24VDC DIN RAIL / Liquid Level Controller Leak Detection 24VDC DIN Rail
Need more? Email Us
Omron
CNTRL LIQ LEV SOCKETABLE
Need more? Email Us
Omron
CNTRL LIQ LEV 230VAC SOCKETABLE
Need more? Email Us
Omron
CNTRL LIQ LEV SOCKETABLE
Need more? Email Us
Omron
CNTRL LIQ LEV SOCKETABLE
Need more? Email Us
Omron
CNTRL LIQ LEV SOCKETABLE
Need more? Email Us
Omron
CNTRL LIQ LEV SOCKETABLE
Need more? Email Us
Omron
CNTRL LIQ LEV SOCKETABLE
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess