EN
  • EN
  • DE

61F-GP-ND AC100

Part No 61F-GP-ND AC100
Manufacturer Omron
Catalog Controllers - Liquid, Level
Description CNTRL LIQ LEV SOCKETABLE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Operating Temperature -;5;9;7;10;8;3;4;2;1;684;4821;1864;966;364;5879;602201;2066;5055;5073;18;3724;1849;314;3588;236;1110;277;3307;4008;4106;725;3473;602060;3483;818;0;94243;20330;20440;23814;44354;44353;44355;11392;36135;3146;8963;48757;1571;13434;24627;23532;49846;66099;104124;39618;44832;53669;3437;23531;39079;16098;15358;36136;61511;65984;61512;61513;65985;61514;23530;84042;23535;2000;23533;23534;61515;65986;61516;66100;106851;9878;44357;90841;131239;61;3;804;17;0;2;1;1;312956;499035;508195;333207;354836;354837;364121;640161;830188;305582;490442;87866;490441;138800;152009;155263;837591;155274;155281;510400;301963;67447;67496;67881;69687;76901;76903;76920;77052;77053;77495;78980;83236;83424;84330;117894;139629;140896;141763;147967;150427;150744;153191;153598;736167;1;2976;2981;2988;2996;3001;3025;3160;3182;3242;3258;3337;3381;3413;3432;3434;736166;499036;39825;575652;456828;490444;229115;718425;64140;140805;157258;157259;120373;793252;120374;787968;715623;210144;210145;248548;248549;430247;73491;73496;73497;103077;490443;68782;1;347467;347468;347473;347476;347487;347488;347489;347505;347507;1;310679;310680;310681;310682;310683;310684;310685;310686;310687;430248;310688;310689;310690;310691;312528;312529;312530;312531;837592;312534;312535;312536;312537;316824;316825;508268;337968;674896;357699;357700;364252;364635;366681;366682;379543;416770;227806;248580;184063;238096;300025;68826;469428;255851;286220;120359;499719;168152;227767;1;1;395622;395627;395634;395645;405176;499037;1;340465;340503;405969;405970;405971;405972;405973;406607;406608;406610;119789;837593;201643;201648;227228;715624;247757;247759;247762;247764;247768;266315;280743;293724;293764;293765;293766;72516;72517;72522;72525;107716;112203;142096;1;1;329230;329240;339014;404818;1;325197;387840;387843;387846;391491;391496;400555;406540;212571;212585;181560;156428;156430;139388;139395;139399;139423;66977;66985;66990;38936;38945;38954;38959;38970;1;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian 61F-GP-ND AC100 CAD Model

Description

NULL

You May Also Be Interested in

Sensata-Cynergy3
CONTROL LIQ LEVEL 240/415VAC DIN
Need more? Email Us
Omron
CONTROL LIQ LEV 24VAC SOCKETABLE
Need more? Email Us
Omron
CNTRL LIQ LEV 100VAC SOCKETABLE
Need more? Email Us
Omron
CNTRL LIQ LEV 110/220VAC DINRAIL
Need more? Email Us
Omron
CNTRL LIQ LEV 100VAC SOCKETABLE
Need more? Email Us
Omron
CONTROL LIQ LEV 100/200VAC CHAS
Need more? Email Us
Omron
CNTRL LIQ LEV 120VAC SOCKETABLE
Need more? Email Us
Omron
CNTRL LIQ LEV 110/220VAC DINRAIL
Need more? Email Us
Omron
PLUG IN ALTERNATING RELAY 100V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess