EN
  • EN
  • DE

A22Z-3600F

Part No A22Z-3600F
Manufacturer Omron
Catalog Accessories - Boots, Seals
Description PUSHBUTTON FULL BOOT OPAQUE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Pushbutton, Full Boot
For Use With/Related Products A22 Series
Mounting Feature Front of Panel
Size / Dimension 0.653" (16.60mm) Height
Color Opaque
Material Silicone
Ingress Protection Environment Sealed
Ultra Librarian 3D Model Ultra Librarian A22Z-3600F CAD Model

Description

NULL

You May Also Be Interested in

C&K Components
SEALING WASHER PANEL M SERIES
Need more? Email Us
E-SWITCH
SEALING WASHER 13.59MM ID BLACK
Need more? Email Us
NKK Switches
TOGGLE FULL BOOT GRAY
Need more? Email Us
APM Hexseal
PUSHBUTTON FULL BOOT GRAY
Need more? Email Us
E-SWITCH
TOGGLE FULL BOOT BLACK
Need more? Email Us
Apem Inc.
PUSHBUTTON FULL BOOT BLACK
Need more? Email Us
APM Hexseal
ROCKER BOOT CLEAR
Need more? Email Us
E-SWITCH
PUSHBUTTON FULL BOOT CLEAR
Need more? Email Us
TE Connectivity
PUSHBUTTON FULL BOOT BLACK
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess